Benchmark Thermal Corp. Datasheets for Flexible Heaters
Flexible heaters are devices that can be molded to the shape of a heated object.
Flexible Heaters: Learn more
| Product Name | Notes |
|---|---|
| Flexible Heaters Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature. | |
| Motor Heaters Motor Heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high temperature insulation, silicone rubber. They help prevent moisture build-up in electrical... | |
| Silicone Rubber Heaters Silicone Rubber heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high-temperature insulation, silicone rubber. The thin profile transfers heat quickly... | |
| Twist Tape Heater “Twist Tape” is a pre-formed Flexible Heater to fit piping from .25" Dia to 4.0". It is flexible and uniquely designed to accomplish those hard-to-fit requirements on... | |
| All heaters are U.L. recognized components. Heater have standards .25” silicone foam insulation. .50” insulation is also available. Heater jackets are fiberglass reinforced silicone sheet material. Nylon coated snaps are... |