Benchmark Thermal Corp. Silicone Rubber Heater (Rectangular) SH-2X*-115

Description
Silicone Rubber Heaters Silicone Rubber heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high-temperature insulation, silicone rubber. The thin profile transfers heat quickly because the actual resistance element is so close to the heated part. Silicone Rubber heaters are resistant to temperature extremes, moisture, weathering, radiation, fungus and chemical attack. Silicone Rubber heaters also have a high dielectric strength, flexibility, provide a cost effective heating solution and are easily bonded or cemented to heat sinks or other parts to be heated. They can be virtually any size, shape and configuration and are the ideal solution for many low- and medium-temperature applications that do not conform to standard heater shapes, sizes and dimensions. Custom products available. Features Resistant to many chemical substances Typical Applications De-icing and anti-icing equipment Freeze protection for drains in refrigeration equipment Electric motor dehumidifying Consumer appliances Vending equipment Food service equipment Security cameras
Description
Silicone Rubber Heaters Silicone Rubber heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high-temperature insulation, silicone rubber. The thin profile transfers heat quickly because the actual resistance element is so close to the heated part. Silicone Rubber heaters are resistant to temperature extremes, moisture, weathering, radiation, fungus and chemical attack. Silicone Rubber heaters also have a high dielectric strength, flexibility, provide a cost effective heating solution and are easily bonded or cemented to heat sinks or other parts to be heated. They can be virtually any size, shape and configuration and are the ideal solution for many low- and medium-temperature applications that do not conform to standard heater shapes, sizes and dimensions. Custom products available. Features Resistant to many chemical substances Typical Applications De-icing and anti-icing equipment Freeze protection for drains in refrigeration equipment Electric motor dehumidifying Consumer appliances Vending equipment Food service equipment Security cameras

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Heater (Rectangular) - SH-2X*-115 - Benchmark Thermal Corp.
Grass Valley, CA, USA
Silicone Rubber Heater (Rectangular)
SH-2X*-115
Silicone Rubber Heater (Rectangular) SH-2X*-115
Silicone Rubber Heaters Silicone Rubber heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high-temperature insulation, silicone rubber. The thin profile transfers heat quickly because the actual resistance element is so close to the heated part. Silicone Rubber heaters are resistant to temperature extremes, moisture, weathering, radiation, fungus and chemical attack. Silicone Rubber heaters also have a high dielectric strength, flexibility, provide a cost effective heating solution and are easily bonded or cemented to heat sinks or other parts to be heated. They can be virtually any size, shape and configuration and are the ideal solution for many low- and medium-temperature applications that do not conform to standard heater shapes, sizes and dimensions. Custom products available. Features Resistant to many chemical substances Typical Applications De-icing and anti-icing equipment Freeze protection for drains in refrigeration equipment Electric motor dehumidifying Consumer appliances Vending equipment Food service equipment Security cameras

Silicone Rubber Heaters

Silicone Rubber heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high-temperature insulation, silicone rubber. The thin profile transfers heat quickly because the actual resistance element is so close to the heated part. Silicone Rubber heaters are resistant to temperature extremes, moisture, weathering, radiation, fungus and chemical attack.

Silicone Rubber heaters also have a high dielectric strength, flexibility, provide a cost effective heating solution and are easily bonded or cemented to heat sinks or other parts to be heated. They can be virtually any size, shape and configuration and are the ideal solution for many low- and medium-temperature applications that do not conform to standard heater shapes, sizes and dimensions. Custom products available.

Features

  • Resistant to many chemical substances

Typical Applications

  • De-icing and anti-icing equipment
  • Freeze protection for drains in refrigeration equipment
  • Electric motor dehumidifying
  • Consumer appliances
  • Vending equipment
  • Food service equipment
  • Security cameras
Supplier's Site

Technical Specifications

  Benchmark Thermal Corp.
Product Category Electric Heaters
Product Number SH-2X*-115
Product Name Silicone Rubber Heater (Rectangular)
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature -70 to 450 F (-56.67 to 232 C)
Sleeve (Sheath) Material Rubber
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2080B(M)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 300/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details