Benchmark Thermal Corp. Enclosure Heater EN2 Series

Description
Enclosure Heaters Enclosure Heaters are made of etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high temperature insulation, silicone rubber, and may be attached to an aluminum mounting plate by factory vulcanization or with PSA (Pressure Sensitive Adhesive). They offer safe and effective protection against problems brought on by temperature variations such as condensation. Using enclosure heaters is a cost-effective way to avoid replacing and repairing equipment damaged by inefficiently controlled temperatures. Custom products available. Features Standard sizes in the most frequently requested dimensions for immediate delivery Available with built-in thermostat in two configurations Resistant to many chemical substances Choice of attachment to aluminum mounting plate Pre-drilled standard mounting plate Horizontal or vertical mounting Custom products available Typical Applications Provides freeze prevention and condensation build-up protection in enclosures where heat is needed: Circuitry boxes Instrument cabinets Service panels Signal boxes ATM machines
Description
Enclosure Heaters Enclosure Heaters are made of etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high temperature insulation, silicone rubber, and may be attached to an aluminum mounting plate by factory vulcanization or with PSA (Pressure Sensitive Adhesive). They offer safe and effective protection against problems brought on by temperature variations such as condensation. Using enclosure heaters is a cost-effective way to avoid replacing and repairing equipment damaged by inefficiently controlled temperatures. Custom products available. Features Standard sizes in the most frequently requested dimensions for immediate delivery Available with built-in thermostat in two configurations Resistant to many chemical substances Choice of attachment to aluminum mounting plate Pre-drilled standard mounting plate Horizontal or vertical mounting Custom products available Typical Applications Provides freeze prevention and condensation build-up protection in enclosures where heat is needed: Circuitry boxes Instrument cabinets Service panels Signal boxes ATM machines

Suppliers

Company
Product
Description
Supplier Links
Enclosure Heater - EN2 Series - Benchmark Thermal Corp.
Grass Valley, CA, USA
Enclosure Heater
EN2 Series
Enclosure Heater EN2 Series
Enclosure Heaters Enclosure Heaters are made of etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high temperature insulation, silicone rubber, and may be attached to an aluminum mounting plate by factory vulcanization or with PSA (Pressure Sensitive Adhesive). They offer safe and effective protection against problems brought on by temperature variations such as condensation. Using enclosure heaters is a cost-effective way to avoid replacing and repairing equipment damaged by inefficiently controlled temperatures. Custom products available. Features Standard sizes in the most frequently requested dimensions for immediate delivery Available with built-in thermostat in two configurations Resistant to many chemical substances Choice of attachment to aluminum mounting plate Pre-drilled standard mounting plate Horizontal or vertical mounting Custom products available Typical Applications Provides freeze prevention and condensation build-up protection in enclosures where heat is needed: Circuitry boxes Instrument cabinets Service panels Signal boxes ATM machines

Enclosure Heaters

Enclosure Heaters are made of etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high temperature insulation, silicone rubber, and may be attached to an aluminum mounting plate by factory vulcanization or with PSA (Pressure Sensitive Adhesive). They offer safe and effective protection against problems brought on by temperature variations such as condensation. Using enclosure heaters is a cost-effective way to avoid replacing and repairing equipment damaged by inefficiently controlled temperatures. Custom products available.

Features

  • Standard sizes in the most frequently requested dimensions for immediate delivery
  • Available with built-in thermostat in two configurations
  • Resistant to many chemical substances
  • Choice of attachment to aluminum mounting plate
  • Pre-drilled standard mounting plate
  • Horizontal or vertical mounting
  • Custom products available

Typical Applications

Provides freeze prevention and condensation build-up protection in enclosures where heat is needed:

  • Circuitry boxes
  • Instrument cabinets
  • Service panels
  • Signal boxes
  • ATM machines
Supplier's Site

Technical Specifications

  Benchmark Thermal Corp.
Product Category Electric Heaters
Product Number EN2 Series
Product Name Enclosure Heater
Heater Type EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 350 F (-40 to 177 C)
Sleeve (Sheath) Material HT Foil (Ceramic Foil); HT Foil btwn Si rubber layers
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1060M(B)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 50/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details