Benchmark Thermal Corp. Twist Tape Heater BFU7179

Description
Twist Tape Heater “Twist Tape” is a pre-formed Flexible Heater to fit piping from .25" Dia to 4.0". It is flexible and uniquely designed to accomplish those hard-to-fit requirements on a semi-permanent basis. Power-In-Power-Out leads allow for a parallel daisy chain installation. Options Hubble Amp Mate-N-Lock Molex Embedded Thermocouple Type "K" or Type "J" with or without plugs
Description
Twist Tape Heater “Twist Tape” is a pre-formed Flexible Heater to fit piping from .25" Dia to 4.0". It is flexible and uniquely designed to accomplish those hard-to-fit requirements on a semi-permanent basis. Power-In-Power-Out leads allow for a parallel daisy chain installation. Options Hubble Amp Mate-N-Lock Molex Embedded Thermocouple Type "K" or Type "J" with or without plugs

Suppliers

Company
Product
Description
Supplier Links
Twist Tape Heater - BFU7179 - Benchmark Thermal Corp.
Grass Valley, CA, USA
Twist Tape Heater
BFU7179
Twist Tape Heater BFU7179
Twist Tape Heater “Twist Tape” is a pre-formed Flexible Heater to fit piping from .25" Dia to 4.0". It is flexible and uniquely designed to accomplish those hard-to-fit requirements on a semi-permanent basis. Power-In-Power-Out leads allow for a parallel daisy chain installation. Options Hubble Amp Mate-N-Lock Molex Embedded Thermocouple Type "K" or Type "J" with or without plugs

Twist Tape Heater

“Twist Tape” is a pre-formed Flexible Heater to fit piping from .25" Dia to 4.0". It is flexible and uniquely designed to accomplish those hard-to-fit requirements on a semi-permanent basis. Power-In-Power-Out leads allow for a parallel daisy chain installation.

Options

  • Hubble
  • Amp Mate-N-Lock
  • Molex
  • Embedded Thermocouple Type "K" or Type "J" with or without plugs
Supplier's Site

Technical Specifications

  Benchmark Thermal Corp.
Product Category Electric Heaters
Product Number BFU7179
Product Name Twist Tape Heater
Heater Type Flexible Heater; Specialty Industrial Heaters; Twist Tape Heater
Maximum Operating (Sheath) Temperature 400 to 500 F (204 to 260 C)
Heating Capacity 0.07 kW (0.2456 MBH)
Sleeve (Sheath) Material Resistance wire between 2 layers of Si
Unlock Full Specs
to access all available technical data

Similar Products

22 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1150M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Aluminum Nitride (AlN) Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1832 F (? to 1000 C)
View Details