The LEMO B Series is a family of circular Push-Pull self-latching connectors designed for high-density hybrid configurations including coaxial, low voltage, and multi-coaxial contacts. Available in brass, PEEK, PSU, or PPSU housings, the series supports solder or crimp contacts and provides 360° electromagnetic shielding. It accommodates cable diameters up to 11 mm and includes keying options to prevent cross-mating. Connectors in this series feature IP54 protection when mated and comply with RoHS (2011/65/EU) and UL recognition standards.
The LEMO B Series offers a modular, ergonomic, rugged and reliable circular multipole connector for applications needing quick and secure Push-Pull latching. Making it an ideal choice for test and measurement, instrumentation, medical devices, research and audio/video applications.
The modular insert configurations include a wide range of high-density multi-pole or hybrid electrical contacts. Contacts can be of solder type, crimp, PCB straight or PCB elbow, fiber, coaxial, thermocouple, pneumatic, fluidic or even high voltage type of contact.
The LEMO B-Series ranges from 00 to 5B size, and features the LEMO "chocolate design" pattern.
LEMO’s keying system allows for a higher contact density while preventing mis mating.
These high quality LEMO connectors are UL listed and cable assembly can be provided.
Main Features:
| LEMO USA, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | B Series |
| Product Name | Multipole Connectors |
| Connector Type | Audio / Video; Circular / Cylindrical Connectors; Hospital Grade / Medical |
| Gender | Male / Plug; Female / Jack |
| Geometry | Straight; Right Angle |