UIY Inc. Datasheets for RF Terminations
RF terminations are used to absorb energy and prevent RF signals from reflecting back from open-ended or unused ports.
RF Terminations: Learn more
| Product Name | Notes |
|---|---|
| 10W 8GHz – Coaxial Termination | |
| 10W 8GHz Coaxial Termination | |
| 1500W 3GHz Coaxial Termination | |
| 200W 12.4GHz Coaxial Termination | |
| 200W 18GHz Coaxial Termination | |
| 200W 8GHz Coaxial Termination | |
| 25W 12.4GHz – Coaxial Termination | |
| 25W 18GHz – Coaxial Termination | |
| 25W 8GHz – Coaxial Termination | |
| 2W BNC 3GHz Coaxial Termination | |
| 2W BNC 6GHz Coaxial Termination | |
| 300W 12.4GHz Coaxial Termination | |
| 300W 18GHz Coaxial Termination | |
| 300W 8GHz Coaxial Termination | |
| 30W 12.4GHz – SMA Coaxial Termination | |
| 30W 18GHz – SMA Coaxial Termination | |
| 30W 3GHz SMA Coaxial Termination | |
| 30W 6GHz SMA Coaxial Termination | |
| 500W 12.4GHz Coaxial Termination | |
| 500W 18GHz Coaxial Termination | |
| 500W 8GHz Coaxial Termination | |
| 50W 12.4GHz – SMA Coaxial Termination | |
| 50W 18GHz – SMA Coaxial Termination | |
| 50W 3GHz SMA Coaxial Termination | |
| 50W 6GHz SMA Coaxial Termination |