UIY Inc. Datasheets for RF Waveguide Isolators and Circulators
RF waveguide isolators and circulators permit a signal to pass in one direction while providing high isolation to reflected energy in the reverse direction. RF waveguide circulators are passive devices with three or more ports.
RF Waveguide Isolators and Circulators: Learn more
| Product Name | Notes |
|---|---|
| 10 to 15GHz WR75 Waveguide Circulator | |
| 10 to 15GHz WR75 Waveguide Isolator | |
| 12 to 18GHz fullband WR62 Waveguide Circulator | |
| 12 to 18GHz Fullband WR62 Waveguide Isolator | |
| 12 to 18GHz WR62 Waveguide Circulator | |
| 12.4 to18.0GHz WR62 Waveguide Isolator | |
| 17.7 to 21.6GHz WR42 Waveguide Isolator | |
| 18 to 26.5GHz Fullband WR42 Waveguide Circulator | |
| 18 to 26.5GHz Fullband WR42 Waveguide Isolator | |
| 19.2 to 31GHz Fullband WR34 Waveguide Circulator | |
| 19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator | |
| 21.7 to 33GHz WR34 Waveguide Circulator | |
| 21.7 to 33GHz WR34 Waveguide Isolator | |
| 22 to 33GHz Fullband WR34 Waveguide Circulato | |
| 22 to 33GHz WR34 Fullband Waveguide Isolator | |
| 26 to 40GHz WR28 Waveguide Circulator | |
| 26.5 to 40GHz Fullband WR28 Waveguide Circulator | |
| 26.5 to 40GHz Fullband WR28 Waveguide Isolator | |
| 26.5 to 40GHz WR28 Waveguide Isolator | |
| 27 to 31GHz Fullband WR28 Waveguide Isolator | |
| 29 to 31GHz WR28 Waveguide Isolator | |
| 33 to 38GHz WR28 Waveguide Isolator | |
| 33 to 50GHz WR22 Waveguide Isolator | |
| 43 to 46GHz Fullband WR22 Waveguide Isolator | |
| 47 to 51.5GHz Fullband WR18 Waveguide Isolator | |
| 5.4 to 8.0GHz WR137 Waveguide Circulator | |
| 5.4 to 8.0GHz WR137 Waveguide Isolator | |
| 50 to 60GHz Fullband WR15 Waveguide Isolator | |
| 51 to 59GHz Fullband WR15 Waveguide Isolator | |
| 7 to 10GHz – Waveguide Circulator | |
| 7 to 10GHz WR112 Waveguide Isolator | |
| 71 to 86GHz WR13 Waveguide Isolator | |
| 8 to 12.4GHz WR90 Waveguide Circulator | |
| 8 to 12.4GHz WR90 Waveguide Isolator | |
| 8 to 12GHz Fullband WR90 Waveguide Circulator | |
| 8 to 12GHz Fullband WR90 Waveguide Isolator | |
| 81 to 86GHz WR10 Waveguide Isolator | |
| 92 to 96GHz Fullband WR10 Waveguide Circulator | |
| 93.5 to 94.5GHz WR10 Waveguide Isolator |