The UIYCT300AN18 is a 300W coaxial termination designed for DC to 18GHz applications with a 50 Ω impedance and N-type male connector, featuring a maximum VSWR of 1.45. It is rated for military, space, and commercial use, with a mechanical dimension of 345.0 mm in length and a tolerance of ±2%. Power derating begins at 25°C ambient temperature and reaches 10% at 125°C. A one-year standard warranty is provided.
300W 18GHz Coaxial Termination
| UIY Inc. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | UIYCT300AN18 |
| Product Name | 300W 18GHz Coaxial Termination |
| Terminator Type | Coaxial Terminator |