UIY Inc. Datasheets for RF Couplers
RF couplers are circuits that sample RF transmissions by combining (coupling) signals asymmetrically. There three basic types of devices: unidirectional, bidirectional, and dual directional.
RF Couplers: Learn more
| Product Name | Notes |
|---|---|
| 1 to 4GHz – Directional Coupler | |
| 1.4 to 2.0GHz – Dual Directional Coupler | |
| 136 to 174MHz – Directional Coupler | |
| 2 to 8GHz – Directional Coupler | |
| 2 to 8GHz –Directional Coupler | |
| 2.5 to 5.2GHz – Directional Coupler | |
| 3 to 4GHz – Dual Directional Coupler | |
| 3 to 6GHz – Dual Directional Coupler | |
| 350 to 2700MHz – Directional Coupler | |
| 350 to 520MHz – Directional Coupler | |
| 4 to 12.4GHz –Directional Coupler | |
| 400 to 500MHz – Directional Coupler | |
| 500 to 2500MHz – Directional Coupler | |
| 500 to 3000MHz – Directional Coupler | |
| 698 to 2700MHz – Directional Coupler | |
| 8 to 18GHz – Directional Coupler | |
| 800 to 2500MHz – Directional Coupler | |
| 800 to 3600MHz – Dual Directional Coupler | |
| 9 to 10GHz – Waveguide Coupler |