UIY Inc. Datasheets for RF Power Dividers and RF Power Combiners
RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more
| Product Name | Notes |
|---|---|
| 0.5 to 18GHz – 2 Way Power Divider/Splitter | |
| 1 to 2GHz – 2 Way Power Divider/Splitter | |
| 1 to 4GHz – 2 Way Power Divider/Splitter | |
| 136 to 520MHz – 2 Way Power Divider/Splitter | |
| 136 to 960MHz – 2 Way Power Divider/Splitter | |
| 18 to 40GHz – 2 Way Power Divider/Splitter | |
| 2 to 18GHz – 2 Way Power Divider/Splitter | |
| 2 to 4GHz – 2 Way Power Divider/Splitter | |
| 2 to 8GHz – 2 Way Power Divider/Splitter | |
| 350 to 6000MHz – 2 Way Power Divider/Splitter | |
| 4 to 18GHz – 2 Way Power Divider/Splitter | |
| 4 to 6GHz – 2 Way Power Divider/Splitter | |
| 4 to 8GHz – 2 Way Power Divider/Splitter | |
| 400 to 4000MHz – 2 Way Power Divider/Splitter | |
| 400 to 800MHz – 2 Way Power Divider/Splitter | |
| 5 to 6GHz – 2 Way Power Divider/Splitter | |
| 500 to 2000MHz – 2 Way Power Divider/Splitter | |
| 698 to 2700MHz – 2 Way Power Divider/Splitter | |
| 70 to 520MHz – 2 Way Power Divider/Splitter | |
| 800 to 2500MHz – 2 Way Power Divider/Splitter | |
| 800 to 4200MHz – 2 Way Power Divider/Splitter | |
| 87 to 108MHz – 2 Way Power Divider/Splitter |