UIY Inc. Datasheets for Electrical Terminations
Electrical terminations are installed at the end of a bus or transmission line to prevent signals from reflecting back. Sometimes called electrical terminators, these devices are used to prevent electrical interference.
Electrical Terminations: Learn more
| Product Name | Notes |
|---|---|
| 0.5W SMA – Coaxial Termination | |
| 1000W – Coaxial Termination | |
| 100W – Coaxial Termination | |
| 10W – Coaxial Termination | |
| 10W 8GHz – Coaxial Termination | |
| 10W 8GHz Coaxial Termination | |
| 1500W 3GHz Coaxial Termination | |
| 150W – Coaxial Termination | |
| 2000W – Coaxial Termination | |
| 200W – Coaxial Termination | |
| 200W 12.4GHz Coaxial Termination | |
| 200W 18GHz Coaxial Termination | |
| 200W 8GHz Coaxial Termination | |
| 25W – Coaxial Termination | |
| 25W 12.4GHz – Coaxial Termination | |
| 25W 18GHz – Coaxial Termination | |
| 25W 8GHz – Coaxial Termination | |
| 2W BNC 3GHz Coaxial Termination | |
| 2W BNC 6GHz Coaxial Termination | |
| 2W SMA – Coaxial Termination | |
| 300W – Coaxial Termination | |
| 300W 12.4GHz Coaxial Termination | |
| 300W 18GHz Coaxial Termination | |
| 300W 8GHz Coaxial Termination | |
| 30W – Coaxial Termination | |
| 30W 12.4GHz – SMA Coaxial Termination | |
| 30W 18GHz – SMA Coaxial Termination | |
| 30W 3GHz SMA Coaxial Termination | |
| 30W 6GHz SMA Coaxial Termination | |
| 500W – Coaxial Termination | |
| 500W 12.4GHz Coaxial Termination | |
| 500W 18GHz Coaxial Termination | |
| 500W 8GHz Coaxial Termination | |
| 50W – Coaxial Termination | |
| 50W 12.4GHz – SMA Coaxial Termination | |
| 50W 18GHz – SMA Coaxial Termination | |
| 50W 3GHz SMA Coaxial Termination | |
| 50W 6GHz SMA Coaxial Termination | |
| 5W – Coaxial Termination | |
| 80W – Coaxial Termination |