UIY Inc. Datasheets for RF Band Reject Filters
RF band reject filters are tuned circuits that prevent the passage of signals within a specified band of frequencies. These devices are also known as bandstop or notch filters.
RF Band Reject Filters: Learn more
| Product Name | Notes |
|---|---|
| 1020 to 1100MHz –Band Stop Filter | |
| 1025 to 1035MHz – Band Stop Filter | |
| 1258 to 1278MHz –Band Stop Filter | |
| 1557 to 1615MHz – Band Stop Filter | |
| 1700 to 1900MHz –Band Stop Filter | |
| 1800 to 3800MHz –Band Stop Filter | |
| 1897 to 1903MHz –Band Stop Filter | |
| 2100 to 2180MHz –Band Stop Filter | |
| 2320 to 2370MHz –Band Stop Filter | |
| 2400 to 2483MHz –Band Stop Filter | |
| 2487 to 2497MHz –Band Stop Filter | |
| 2592 to 2598MHz –Band Stop Filter | |
| 3600 to 3800MHz –Band Stop Filter | |
| 440 to 452MHz –Band Stop Filter | |
| 460 to 520MHz –Band Stop Filter | |
| 462.425MHz – Band Stop Filter | |
| 616 to 638MHz –Band Stop Filter | |
| 791 to 821MHz – Band Stop Filter | |
| 824 to 849MHz –Band Stop Filter | |
| 832 to 837MHz –Band Stop Filter | |
| 868-870MHz – Band Stop Filter | |
| 870 to 880MHz – Band Stop Filter | |
| 930 to 965MHz –Band Stop Filter |