UIY Inc. Datasheets for RF Diplexers, Duplexers, and Multiplexers
RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna with a minimum of interaction and degradation of the different RF signals.
RF Diplexers, Duplexers, and Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| 1000 to 3700MHz – Triplexer | |
| 136 to 470MHz – Duplexer / Diplexer | |
| 140 to 170MHz – Duplexer / Diplexer | |
| 1400 to 4600MHz – Triplexer | |
| 145 to 180MHz – Duplexer / Diplexer | |
| 148 to 174MHz – Duplexer / Diplexer | |
| 151 to 160MHz – Duplexer / Diplexer | |
| 1710 to 1920MHz – Triplexer | |
| 1750 to 2300MHz – Triplexer | |
| 1750 to 5900MHz – Triplexer | |
| 2100 to 6900MHz – Triplexer | |
| 2400 to 7800MHz – Triplexer | |
| 244 to 318MHz – Duplexer / Diplexer | |
| 30 to 2700MHz – Duplexer / Diplexer | |
| 300 to 380MHz – Duplexer / Diplexer | |
| 330 to 1610MHz – Triplexer | |
| 344 to 396MHz – Duplexer / Diplexer | |
| 380 to 396.6MHz – Duplexer / Diplexer | |
| 380 to 425MHz – Duplexer / Diplexer | |
| 380 to 470MHz – Duplexer / Diplexer | |
| 400 to 470MHz – Duplexer / Diplexer | |
| 436.5 to 460MHz – Duplexer / Diplexer | |
| 448.2 to 469.8MHz – Duplexer / Diplexer | |
| 449 to 485MHz – Duplexer / Diplexer | |
| 45.5 to 103.3MHz – Duplexer / Diplexer | |
| 450 to 1520MHz – Duplexer / Diplexer | |
| 450 to 466MHz – Duplexer / Diplexer | |
| 470 to 510MHz – Duplexer / Diplexer | |
| 488.4 to 493.6MHz – Duplexer / Diplexer | |
| 60 to 800MHz – Duplexer / Diplexer | |
| 600 to 1000MHz – Duplexer / Diplexer | |
| 600 to 2200MHz – 5G Duplexer / Diplexer | |
| 617 to 698MHz – Duplexer / Diplexer | |
| 650 to 2700MHz – Duplexer / Diplexer | |
| 850 to 3000MHz – Triplexer |