UIY Inc. Datasheets for Coaxial Terminations
Coaxial terminations are electrical devices that connect to the ends of coaxial cables to prevent signals from reflecting back when they reach the end of the cable.
Coaxial Terminations: Learn more
| Product Name | Notes |
|---|---|
| 0.5W SMA – Coaxial Termination | |
| 1000W – Coaxial Termination | |
| 100W – Coaxial Termination | |
| 10W – Coaxial Termination | |
| 10W 8GHz – Coaxial Termination | |
| 10W 8GHz Coaxial Termination | |
| 1500W 3GHz Coaxial Termination | |
| 150W – Coaxial Termination | |
| 2000W – Coaxial Termination | |
| 200W – Coaxial Termination | |
| 200W 12.4GHz Coaxial Termination | |
| 200W 18GHz Coaxial Termination | |
| 200W 8GHz Coaxial Termination | |
| 25W – Coaxial Termination | |
| 25W 12.4GHz – Coaxial Termination | |
| 25W 18GHz – Coaxial Termination | |
| 25W 8GHz – Coaxial Termination | |
| 2W BNC 3GHz Coaxial Termination | |
| 2W BNC 6GHz Coaxial Termination | |
| 2W SMA – Coaxial Termination | |
| 300W – Coaxial Termination | |
| 300W 12.4GHz Coaxial Termination | |
| 300W 18GHz Coaxial Termination | |
| 300W 8GHz Coaxial Termination | |
| 30W – Coaxial Termination | |
| 30W 12.4GHz – SMA Coaxial Termination | |
| 30W 18GHz – SMA Coaxial Termination | |
| 30W 3GHz SMA Coaxial Termination | |
| 30W 6GHz SMA Coaxial Termination | |
| 500W – Coaxial Termination | |
| 500W 12.4GHz Coaxial Termination | |
| 500W 18GHz Coaxial Termination | |
| 500W 8GHz Coaxial Termination | |
| 50W – Coaxial Termination | |
| 50W 12.4GHz – SMA Coaxial Termination | |
| 50W 18GHz – SMA Coaxial Termination | |
| 50W 3GHz SMA Coaxial Termination | |
| 50W 6GHz SMA Coaxial Termination | |
| 5W – Coaxial Termination | |
| 80W – Coaxial Termination |