Picosecond Pulse Labs, Inc. ECL Terminator Model 5620

Description
Features Properly Terminates ECL Logic Circuits (-3.3 V or -5.2 V) DC to 10 GHz Operating Range PECL Terminators Available Applications High Speed Logic Testing The Picosecond Advantage: Signals from ECL logic ICs are specified to be terminated into 50 Ohm returned to VTT. Most test instrumentation, including digital sampling oscilloscopes have input impedances of 50 Ohm returned to ground, making it difficult to measure ECL or PECL signals. The 5620 Series of ECL/PECL Terminators solves this problem and can be used to terminate ECL logic circuits at -3.3 V or -5.2 V.Description: The 5620 Series ECL and PECL Terminators are DC biased 50 Ohm attenuators that provide 50 Ohm impedance returned to VTT, and deliver an attenuated and level shifted output signal to 50 Ohm ground-based instrumentation. The output levels are safe to apply directly to sampling oscilloscopes. The Model 5620 ECL Terminator has a flat frequency response up to 10 GHz (±1 dB) and a risetime of < 20 ps. It is ideal for testing ECL logic up to 4 GB/s. Our 5620 requires external DC bias voltage. It contains an internal voltage regulator to provide the correct Termination voltage, VTT.
Description
Features Properly Terminates ECL Logic Circuits (-3.3 V or -5.2 V) DC to 10 GHz Operating Range PECL Terminators Available Applications High Speed Logic Testing The Picosecond Advantage: Signals from ECL logic ICs are specified to be terminated into 50 Ohm returned to VTT. Most test instrumentation, including digital sampling oscilloscopes have input impedances of 50 Ohm returned to ground, making it difficult to measure ECL or PECL signals. The 5620 Series of ECL/PECL Terminators solves this problem and can be used to terminate ECL logic circuits at -3.3 V or -5.2 V.Description: The 5620 Series ECL and PECL Terminators are DC biased 50 Ohm attenuators that provide 50 Ohm impedance returned to VTT, and deliver an attenuated and level shifted output signal to 50 Ohm ground-based instrumentation. The output levels are safe to apply directly to sampling oscilloscopes. The Model 5620 ECL Terminator has a flat frequency response up to 10 GHz (±1 dB) and a risetime of < 20 ps. It is ideal for testing ECL logic up to 4 GB/s. Our 5620 requires external DC bias voltage. It contains an internal voltage regulator to provide the correct Termination voltage, VTT.

Suppliers

Company
Product
Description
Supplier Links
ECL Terminator - Model 5620 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
ECL Terminator
Model 5620
ECL Terminator Model 5620
Features Properly Terminates ECL Logic Circuits (-3.3 V or -5.2 V) DC to 10 GHz Operating Range PECL Terminators Available Applications High Speed Logic Testing The Picosecond Advantage: Signals from ECL logic ICs are specified to be terminated into 50 Ohm returned to VTT. Most test instrumentation, including digital sampling oscilloscopes have input impedances of 50 Ohm returned to ground, making it difficult to measure ECL or PECL signals. The 5620 Series of ECL/PECL Terminators solves this problem and can be used to terminate ECL logic circuits at -3.3 V or -5.2 V.Description: The 5620 Series ECL and PECL Terminators are DC biased 50 Ohm attenuators that provide 50 Ohm impedance returned to VTT, and deliver an attenuated and level shifted output signal to 50 Ohm ground-based instrumentation. The output levels are safe to apply directly to sampling oscilloscopes. The Model 5620 ECL Terminator has a flat frequency response up to 10 GHz (±1 dB) and a risetime of < 20 ps. It is ideal for testing ECL logic up to 4 GB/s. Our 5620 requires external DC bias voltage. It contains an internal voltage regulator to provide the correct Termination voltage, VTT.

Features

  • Properly Terminates ECL Logic Circuits (-3.3 V or -5.2 V)
  • DC to 10 GHz Operating Range
  • PECL Terminators Available
    Applications
  • High Speed Logic Testing
    The Picosecond Advantage:
    Signals from ECL logic ICs are specified to be terminated into 50 Ohm returned to VTT. Most test instrumentation, including digital sampling oscilloscopes have input impedances of 50 Ohm returned to ground, making it difficult to measure ECL or PECL signals. The 5620 Series of ECL/PECL Terminators solves this problem and can be used to terminate ECL logic circuits at -3.3 V or -5.2 V.Description:
    The 5620 Series ECL and PECL Terminators are DC biased 50 Ohm attenuators that provide 50 Ohm impedance returned to VTT, and deliver an attenuated and level shifted output signal to 50 Ohm ground-based instrumentation. The output levels are safe to apply directly to sampling oscilloscopes. The Model 5620 ECL Terminator has a flat frequency response up to 10 GHz (±1 dB) and a risetime of < 20 ps. It is ideal for testing ECL logic up to 4 GB/s. Our 5620 requires external DC bias voltage. It contains an internal voltage regulator to provide the correct Termination voltage, VTT.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Terminations
Product Number Model 5620
Product Name ECL Terminator
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2125018N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
Space Qualified Coaxial Termination T1M-SQ - T1M-SQ - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
Terminations - NCT2625 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 25 watts
View Details
 - 5464673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
View Details