Picosecond Pulse Labs, Inc. PECL Terminator Model 5622

Description
Features Provides proper impedance match and Termination Voltage for 3.3 V PECL logic circuits Operates from DC to 8 GHz Built-in Voltage regulator Applications Testing High Speed PECL Logic Circuits The Picosecond Advantage: Signals from PECL logic ICs are specified to be terminated into 50 Ohm returned to VTT=+1.3 V. Most test instrumentation, including digital sampling oscilloscopes have input impedances of 50 Ohm returned to ground, making it difficult to measure PECL signals. Our Model 5622 PECL Terminator solves this problem.Description: Our Model 5622 PECL terminator is a DC biased 50 Ohm attenuator that provides the proper 50 Ohm output impedance returned to VTT and delivers an attenuated and level shifted output signal to 50 Ohm ground-based instrumentation. The output levels are safe to apply directly to sampling oscilloscopes. This PECL terminator has a flat frequency response up to 8 GHz and a risetime of 25 ps. It is ideal for testing 3.3 V PECL logic circuits up to 4 Gb/s. The Model 5622 contains an internal voltage regulator to provide the correct VTT. This requires an external DC biasing voltage. Note: For 5V PECL, use Model 5623 with a DC Biasing voltage of 3.66 V.
Description
Features Provides proper impedance match and Termination Voltage for 3.3 V PECL logic circuits Operates from DC to 8 GHz Built-in Voltage regulator Applications Testing High Speed PECL Logic Circuits The Picosecond Advantage: Signals from PECL logic ICs are specified to be terminated into 50 Ohm returned to VTT=+1.3 V. Most test instrumentation, including digital sampling oscilloscopes have input impedances of 50 Ohm returned to ground, making it difficult to measure PECL signals. Our Model 5622 PECL Terminator solves this problem.Description: Our Model 5622 PECL terminator is a DC biased 50 Ohm attenuator that provides the proper 50 Ohm output impedance returned to VTT and delivers an attenuated and level shifted output signal to 50 Ohm ground-based instrumentation. The output levels are safe to apply directly to sampling oscilloscopes. This PECL terminator has a flat frequency response up to 8 GHz and a risetime of 25 ps. It is ideal for testing 3.3 V PECL logic circuits up to 4 Gb/s. The Model 5622 contains an internal voltage regulator to provide the correct VTT. This requires an external DC biasing voltage. Note: For 5V PECL, use Model 5623 with a DC Biasing voltage of 3.66 V.

Suppliers

Company
Product
Description
Supplier Links
PECL Terminator - Model 5622 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
PECL Terminator
Model 5622
PECL Terminator Model 5622
Features Provides proper impedance match and Termination Voltage for 3.3 V PECL logic circuits Operates from DC to 8 GHz Built-in Voltage regulator Applications Testing High Speed PECL Logic Circuits The Picosecond Advantage: Signals from PECL logic ICs are specified to be terminated into 50 Ohm returned to VTT=+1.3 V. Most test instrumentation, including digital sampling oscilloscopes have input impedances of 50 Ohm returned to ground, making it difficult to measure PECL signals. Our Model 5622 PECL Terminator solves this problem.Description: Our Model 5622 PECL terminator is a DC biased 50 Ohm attenuator that provides the proper 50 Ohm output impedance returned to VTT and delivers an attenuated and level shifted output signal to 50 Ohm ground-based instrumentation. The output levels are safe to apply directly to sampling oscilloscopes. This PECL terminator has a flat frequency response up to 8 GHz and a risetime of 25 ps. It is ideal for testing 3.3 V PECL logic circuits up to 4 Gb/s. The Model 5622 contains an internal voltage regulator to provide the correct VTT. This requires an external DC biasing voltage. Note: For 5V PECL, use Model 5623 with a DC Biasing voltage of 3.66 V.

Features

  • Provides proper impedance match and Termination Voltage for 3.3 V PECL logic circuits
  • Operates from DC to 8 GHz
  • Built-in Voltage regulator
    Applications
  • Testing High Speed PECL Logic Circuits
    The Picosecond Advantage:
    Signals from PECL logic ICs are specified to be terminated into 50 Ohm returned to VTT=+1.3 V. Most test instrumentation, including digital sampling oscilloscopes have input impedances of 50 Ohm returned to ground, making it difficult to measure PECL signals. Our Model 5622 PECL Terminator solves this problem.Description:
    Our Model 5622 PECL terminator is a DC biased 50 Ohm attenuator that provides the proper 50 Ohm output impedance returned to VTT and delivers an attenuated and level shifted output signal to 50 Ohm ground-based instrumentation. The output levels are safe to apply directly to sampling oscilloscopes. This PECL terminator has a flat frequency response up to 8 GHz and a risetime of 25 ps. It is ideal for testing 3.3 V PECL logic circuits up to 4 Gb/s. The Model 5622 contains an internal voltage regulator to provide the correct VTT. This requires an external DC biasing voltage. Note: For 5V PECL, use Model 5623 with a DC Biasing voltage of 3.66 V.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Terminations
Product Number Model 5622
Product Name PECL Terminator
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o211000124N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 12400 MHz
View Details
200W 12.4GHz Coaxial Termination - UIYCT200AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 12400 MHz
View Details
KAT27007B-4×5 - KAT27007B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details