FineTek EPD Electromagnetic Flow Meter

Description
The very FIRST EPD Electromagnetic Flow Meter to be certified by OIML in Asia. EPD30 offers the industry’s widest range of liners, electrodes and sizes to meet the needs of even the most demanding process applications in sectors as diverse as chemical, power, oil & gas and metals & mining. The powerful transmitter is easy to use and provides the output signal that meets your needs. With EPD30 you get a versatile, reasonably priced, most accurate flow meter tailored for your applications. A flowmeter with base functionality, short delivery and a simple and clearly understandable documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of the magnetic line direction, it will cut the magnetic lines and generate induced voltage, which shows linear relationship with the flowing speed. Thus, the fluidic volume flow can be calculated. EPD electromagnetic flow meter is mainly composed of the sensor and transmitter. The measuring tube of the sensor is equipped with the excitation coils upward and downward. The transmitter supplies the excitation current, which generates the magnetic field which goes through the measuring tube once it is powered on. A pair of induction electrodes installed on the inner side of the measuring tube comes in contact with the liquid to guide the induced voltage to the sensor. 。Measurement is virtually independent of density, viscosity, temperature, pressure and conductivity. 。Two measuring points inside tube and no moving parts to prevent pressure losses and pipe blockage. 。Electric conductive liquid and fluids with low solid contents can also be measured. 。Simple piping design: straight zone of the pipe for installation requests upstream 5D and downstream 2D. 。With self diagnosis function to check magnetizing signal, empty pipe and contaminated electrode. 。Accuracy: 0.3%、0.5%、1.0% 。Flow range: 0.1~10 m/s 。Current output: 4-20mA/700Ω 。Pulse output: NPN / 200mA/32Vdc maximum 。Alarm output: NPN / 50mA/32Vdc maximum 。Communication Interface: RS-485 Modbus 。Measurable flow range
Datasheet
Description
The very FIRST EPD Electromagnetic Flow Meter to be certified by OIML in Asia. EPD30 offers the industry’s widest range of liners, electrodes and sizes to meet the needs of even the most demanding process applications in sectors as diverse as chemical, power, oil & gas and metals & mining. The powerful transmitter is easy to use and provides the output signal that meets your needs. With EPD30 you get a versatile, reasonably priced, most accurate flow meter tailored for your applications. A flowmeter with base functionality, short delivery and a simple and clearly understandable documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of the magnetic line direction, it will cut the magnetic lines and generate induced voltage, which shows linear relationship with the flowing speed. Thus, the fluidic volume flow can be calculated. EPD electromagnetic flow meter is mainly composed of the sensor and transmitter. The measuring tube of the sensor is equipped with the excitation coils upward and downward. The transmitter supplies the excitation current, which generates the magnetic field which goes through the measuring tube once it is powered on. A pair of induction electrodes installed on the inner side of the measuring tube comes in contact with the liquid to guide the induced voltage to the sensor. 。Measurement is virtually independent of density, viscosity, temperature, pressure and conductivity. 。Two measuring points inside tube and no moving parts to prevent pressure losses and pipe blockage. 。Electric conductive liquid and fluids with low solid contents can also be measured. 。Simple piping design: straight zone of the pipe for installation requests upstream 5D and downstream 2D. 。With self diagnosis function to check magnetizing signal, empty pipe and contaminated electrode. 。Accuracy: 0.3%、0.5%、1.0% 。Flow range: 0.1~10 m/s 。Current output: 4-20mA/700Ω 。Pulse output: NPN / 200mA/32Vdc maximum 。Alarm output: NPN / 50mA/32Vdc maximum 。Communication Interface: RS-485 Modbus 。Measurable flow range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPD Electromagnetic Flow Meter -  - FineTek
New Taipei City 236,, Taiwan
EPD Electromagnetic Flow Meter
EPD Electromagnetic Flow Meter
The very FIRST EPD Electromagnetic Flow Meter to be certified by OIML in Asia. EPD30 offers the industry’s widest range of liners, electrodes and sizes to meet the needs of even the most demanding process applications in sectors as diverse as chemical, power, oil & gas and metals & mining. The powerful transmitter is easy to use and provides the output signal that meets your needs. With EPD30 you get a versatile, reasonably priced, most accurate flow meter tailored for your applications. A flowmeter with base functionality, short delivery and a simple and clearly understandable documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of the magnetic line direction, it will cut the magnetic lines and generate induced voltage, which shows linear relationship with the flowing speed. Thus, the fluidic volume flow can be calculated. EPD electromagnetic flow meter is mainly composed of the sensor and transmitter. The measuring tube of the sensor is equipped with the excitation coils upward and downward. The transmitter supplies the excitation current, which generates the magnetic field which goes through the measuring tube once it is powered on. A pair of induction electrodes installed on the inner side of the measuring tube comes in contact with the liquid to guide the induced voltage to the sensor. 。Measurement is virtually independent of density, viscosity, temperature, pressure and conductivity. 。Two measuring points inside tube and no moving parts to prevent pressure losses and pipe blockage. 。Electric conductive liquid and fluids with low solid contents can also be measured. 。Simple piping design: straight zone of the pipe for installation requests upstream 5D and downstream 2D. 。With self diagnosis function to check magnetizing signal, empty pipe and contaminated electrode. 。Accuracy: 0.3%、0.5%、1.0% 。Flow range: 0.1~10 m/s 。Current output: 4-20mA/700Ω 。Pulse output: NPN / 200mA/32Vdc maximum 。Alarm output: NPN / 50mA/32Vdc maximum 。Communication Interface: RS-485 Modbus 。Measurable flow range

The very FIRST EPD Electromagnetic Flow Meter to be certified by OIML in Asia.
EPD30 offers the industry’s widest range of liners, electrodes and sizes to meet the needs of even the most demanding process applications in sectors as diverse as chemical, power, oil & gas and metals & mining. The powerful transmitter is easy to use and provides the output signal that meets your needs. With EPD30 you get a versatile, reasonably priced, most accurate flow meter tailored for your applications. A flowmeter with base functionality, short delivery and a simple and clearly understandable documentation.

EPD Electromagnetic Flow Meter, Water Flow Meter (OIML)

The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of the magnetic line direction, it will cut the magnetic lines and generate induced voltage, which shows linear relationship with the flowing speed. Thus, the fluidic volume flow can be calculated.

EPD electromagnetic flow meter is mainly composed of the sensor and transmitter. The measuring tube of the sensor is equipped with the excitation coils upward and downward. The transmitter supplies the excitation current, which generates the magnetic field which goes through the measuring tube once it is powered on. A pair of induction electrodes installed on the inner side of the measuring tube comes in contact with the liquid to guide the induced voltage to the sensor.

。Measurement is virtually independent of density, viscosity, temperature, pressure and conductivity.
。Two measuring points inside tube and no moving parts to prevent pressure losses and pipe blockage.
。Electric conductive liquid and fluids with low solid contents can also be measured.
。Simple piping design: straight zone of the pipe for installation requests upstream 5D and downstream 2D.
。With self diagnosis function to check magnetizing signal, empty pipe and contaminated electrode.
。Accuracy: 0.3%、0.5%、1.0%
。Flow range: 0.1~10 m/s
。Current output: 4-20mA/700Ω
。Pulse output: NPN / 200mA/32Vdc maximum
。Alarm output: NPN / 50mA/32Vdc maximum
。Communication Interface: RS-485 Modbus
。Measurable flow range

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Flow Meters
Product Name EPD Electromagnetic Flow Meter
Meter Technology Electromagnetic
Meter Type Velocity Flow Meter
Features Built-in Alarm Indicator
Velocity Flow Rate 0.3281 to 32.81 ft/sec (0.1000 to 10 m/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Ultrasonic Gas Flow Meter - TransPort PT878GC - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Flow Sensors - Industrial - 2171-SOPA-CM4H-R1-WQ6-2P-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Gas
View Details
CALIBRATION COLUMNS - CP-100R-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Return-side Express Cooling Stick - ECWR050XX-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.50 inch (12.7 mm)
View Details