CertainTeed Corporation Rough Cedar Insulated Siding Monogram® 46L & 46XL

Description
Extra long, extra thick Monogram® 46L & 46XL have the same great benefits as traditional Monogram, plus they reduce seams. With traditional 12' siding panels, seams appear every two to three feet. Monogram's longer length panels can significantly reduce seams. On a wall that's 25' wide, there are approximately 57 laps with a 12' panel, with 16'panel; 40 laps (35% fewer), with Monogram 46L in 20' length, 26 laps, with Monogram 46XL, 0 Laps! Two Classic Styles - Three Length Choices: Double 4" Rough Cedar Clapboard, 16'8" or 20' or 25' Double 5" Rough Cedar Dutchlap, 16'8" or 20' or 25' TrueTexture™ rough cedar finish molded from real cedar boards Patented STUDfinder™ is designed for accurate and secure installation RigidForm™ 220 Technology has been tested to withstand wind load pressures up to 220 mph CertiLock™ self-aligning, post-formed positive lock Virtually maintenance free, never needs painting 3/4" panel projection Heavy-duty .046" thickness Class 1(A) fire rating Lifetime limited warranty Works with traditional length Monogram 46 siding
Datasheet
Description
Extra long, extra thick Monogram® 46L & 46XL have the same great benefits as traditional Monogram, plus they reduce seams. With traditional 12' siding panels, seams appear every two to three feet. Monogram's longer length panels can significantly reduce seams. On a wall that's 25' wide, there are approximately 57 laps with a 12' panel, with 16'panel; 40 laps (35% fewer), with Monogram 46L in 20' length, 26 laps, with Monogram 46XL, 0 Laps! Two Classic Styles - Three Length Choices: Double 4" Rough Cedar Clapboard, 16'8" or 20' or 25' Double 5" Rough Cedar Dutchlap, 16'8" or 20' or 25' TrueTexture™ rough cedar finish molded from real cedar boards Patented STUDfinder™ is designed for accurate and secure installation RigidForm™ 220 Technology has been tested to withstand wind load pressures up to 220 mph CertiLock™ self-aligning, post-formed positive lock Virtually maintenance free, never needs painting 3/4" panel projection Heavy-duty .046" thickness Class 1(A) fire rating Lifetime limited warranty Works with traditional length Monogram 46 siding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rough Cedar Insulated Siding - Monogram® 46L & 46XL - CertainTeed Corporation
Valley Forge, PA, USA
Rough Cedar Insulated Siding
Monogram® 46L & 46XL
Rough Cedar Insulated Siding Monogram® 46L & 46XL
Extra long, extra thick Monogram® 46L & 46XL have the same great benefits as traditional Monogram, plus they reduce seams. With traditional 12' siding panels, seams appear every two to three feet. Monogram's longer length panels can significantly reduce seams. On a wall that's 25' wide, there are approximately 57 laps with a 12' panel, with 16'panel; 40 laps (35% fewer), with Monogram 46L in 20' length, 26 laps, with Monogram 46XL, 0 Laps! Two Classic Styles - Three Length Choices: Double 4" Rough Cedar Clapboard, 16'8" or 20' or 25' Double 5" Rough Cedar Dutchlap, 16'8" or 20' or 25' TrueTexture™ rough cedar finish molded from real cedar boards Patented STUDfinder™ is designed for accurate and secure installation RigidForm™ 220 Technology has been tested to withstand wind load pressures up to 220 mph CertiLock™ self-aligning, post-formed positive lock Virtually maintenance free, never needs painting 3/4" panel projection Heavy-duty .046" thickness Class 1(A) fire rating Lifetime limited warranty Works with traditional length Monogram 46 siding

Extra long, extra thick Monogram® 46L & 46XL have the same great benefits as traditional Monogram, plus they reduce seams. With traditional 12' siding panels, seams appear every two to three feet. Monogram's longer length panels can significantly reduce seams. On a wall that's 25' wide, there are approximately 57 laps with a 12' panel, with 16'panel; 40 laps (35% fewer), with Monogram 46L in 20' length, 26 laps, with Monogram 46XL, 0 Laps!
Two Classic Styles - Three Length Choices:
Double 4" Rough Cedar Clapboard, 16'8" or 20' or 25'
Double 5" Rough Cedar Dutchlap, 16'8" or 20' or 25'

  • TrueTexture™ rough cedar finish molded from real cedar boards
  • Patented STUDfinder™ is designed for accurate and secure installation
  • RigidForm™ 220 Technology has been tested to withstand wind load pressures up to 220 mph
  • CertiLock™ self-aligning, post-formed positive lock
  • Virtually maintenance free, never needs painting
  • 3/4" panel projection
  • Heavy-duty .046" thickness
  • Class 1(A) fire rating
  • Lifetime limited warranty
  • Works with traditional length Monogram 46 siding
Supplier's Site Datasheet

Technical Specifications

  CertainTeed Corporation
Product Category Siding and Exterior Wall Coverings
Product Number Monogram® 46L & 46XL
Product Name Rough Cedar Insulated Siding
Industry Residential
Unlock Full Specs
to access all available technical data

Similar Products

SmartSide® -  - Universal Forest Products
Universal Forest Products
View Details
Textura -  - Marley Eternit Limited
Marley Eternit Limited
Specs
Industry Commercial; Residential
Type Fiber Cement
Length 49.21 inch (1250 mm)
View Details
Vinyl Soffit - Triple 3 1/3
CertainTeed Corporation
Specs
Industry Residential
Type Vinyl Siding
View Details