CertainTeed Corporation Vinyl Soffit Beaded Triple 2"

Description
The Classic Appearance of Wainscoting CertainTeed offers a variety of Vinyl Carpentry soffit panels. Our Beaded Triple 2" offers the look of fine detailing and craftsmanship Triple 2" wainscot style in solid and invisibly vented Solid panel is designed for vertical siding, porch ceiling and soffit applications Smooth finish appearance of professionally applied paint Extra-long slip-lock design helps provide secure installation Select low gloss colors .039" thickness Lifetime limited warranty
Description
The Classic Appearance of Wainscoting CertainTeed offers a variety of Vinyl Carpentry soffit panels. Our Beaded Triple 2" offers the look of fine detailing and craftsmanship Triple 2" wainscot style in solid and invisibly vented Solid panel is designed for vertical siding, porch ceiling and soffit applications Smooth finish appearance of professionally applied paint Extra-long slip-lock design helps provide secure installation Select low gloss colors .039" thickness Lifetime limited warranty

Suppliers

Company
Product
Description
Supplier Links
Vinyl Soffit - Beaded Triple 2
Valley Forge, PA, USA
Vinyl Soffit
Beaded Triple 2"
Vinyl Soffit Beaded Triple 2"
The Classic Appearance of Wainscoting CertainTeed offers a variety of Vinyl Carpentry soffit panels. Our Beaded Triple 2" offers the look of fine detailing and craftsmanship Triple 2" wainscot style in solid and invisibly vented Solid panel is designed for vertical siding, porch ceiling and soffit applications Smooth finish appearance of professionally applied paint Extra-long slip-lock design helps provide secure installation Select low gloss colors .039" thickness Lifetime limited warranty

The Classic Appearance of Wainscoting

CertainTeed offers a variety of Vinyl Carpentry soffit panels. Our Beaded Triple 2" offers the look of fine detailing and craftsmanship

  • Triple 2" wainscot style in solid and invisibly vented
  • Solid panel is designed for vertical siding, porch ceiling and soffit applications
  • Smooth finish appearance of professionally applied paint
  • Extra-long slip-lock design helps provide secure installation
  • Select low gloss colors
  • .039" thickness
  • Lifetime limited warranty
Supplier's Site

Technical Specifications

  CertainTeed Corporation
Product Category Siding and Exterior Wall Coverings
Product Number Beaded Triple 2"
Product Name Vinyl Soffit
Industry Residential
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Soffit - ValueTriple 4
Specs
Industry Residential
Type Vinyl Siding
View Details
Siding -  - Universal Forest Products
Universal Forest Products
View Details
Pictura -  - Marley Eternit Limited
Marley Eternit Limited
Specs
Industry Commercial; Residential
Type Fiber Cement
Length 49.21 inch (1250 mm)
View Details