KAYDON Bearings Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| Heavy Duty Turntable Bearings Ideally suited for applications such as truck mounted cranes, hoists, and non-precision industrial tables and positioners. Available from stock. Ball pitch diameters from 9" to 40"... | |
| KH series bearings are designed to provide precise positioning and stopping, with consistent repeatability, in applications where rotation is constant, intermittent or oscillating. They are the ideal bearing for advanced... | |
| A Conrad assembled bearing designed for applications involving multiple loads. Unique internal geometry permits application of radial load, thrust load in either direction, and moment load, individually or in any... | |
| A Conrad assembled bearing designed primarily for application of radial load—deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing. | |
| A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater... | |
| A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater... | |
| A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater... | |
| Ideally suited for applications such as truck mounted cranes, hoists, and non-precision industrial tables and positioners. Available from stock. Ball pitch diameters from 9" to 40" and moment load ratings... | |
| Type X JG - Four Point Contact | |
| Type X JU - Four-Point Contact |
| << Prev | Next >> |