Features: Micron General Purpose Transformer, Group I, 112.5 kVA Type 3-V, PRI: 240V SEC: 208Y/120 V: FCAN 2-2.5%: FCBN: 4-2.5% 240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group I, 112.5 kVA Type 3-V, PRI: 240V SEC: 208Y/120 V: FCAN 2-2.5%: FCBN: 4-2.5% 240 V 3-4 Week Lead Time.
Built and tested in accordance with applicable NEMA, ANSI and IEEE standards
All 600 volt class transformers are UL listed unless otherwise noted
Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24
Designed for 60 Hz operation
Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations
Primary and secondary windings are terminated in the wiring compartment
Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended
Features:
Micron General Purpose Transformer, Group I, 112.5 kVA Type 3-V, PRI: 240V SEC: 208Y/120 V: FCAN 2-2.5%: FCBN: 4-2.5% 240 V
3-4 Week Lead Time.Micron General Purpose Transformer, Group I, 112.5 kVA Type 3-V, PRI: 240V SEC: 208Y/120 V: FCAN 2-2.5%: FCBN: 4-2.5% 240 V
3-4 Week Lead Time.
- Built and tested in accordance with applicable NEMA, ANSI and IEEE standards
- All 600 volt class transformers are UL listed unless otherwise noted
- Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24
- Designed for 60 Hz operation
- Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations
- Primary and secondary windings are terminated in the wiring compartment
- Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended