FactoryMation G025K1RF5A03

Description
Features: Micron General Purpose Transformer, Group D, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V; SEC: 120/240 V: FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group D, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V; SEC: 120/240 V: FCBN: 4-2.5% 3-4 Week Lead Time. Built and tested in accordance with applicable NEMA, ANSI and IEEE standards All 600 volt class transformers are UL listed unless otherwise noted Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24 Designed for 60 Hz operation Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations Primary and secondary windings are terminated in the wiring compartment Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended
Description
Features: Micron General Purpose Transformer, Group D, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V; SEC: 120/240 V: FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group D, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V; SEC: 120/240 V: FCBN: 4-2.5% 3-4 Week Lead Time. Built and tested in accordance with applicable NEMA, ANSI and IEEE standards All 600 volt class transformers are UL listed unless otherwise noted Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24 Designed for 60 Hz operation Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations Primary and secondary windings are terminated in the wiring compartment Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
G025K1RF5A03
G025K1RF5A03
Features: Micron General Purpose Transformer, Group D, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V; SEC: 120/240 V: FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group D, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V; SEC: 120/240 V: FCBN: 4-2.5% 3-4 Week Lead Time. Built and tested in accordance with applicable NEMA, ANSI and IEEE standards All 600 volt class transformers are UL listed unless otherwise noted Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24 Designed for 60 Hz operation Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations Primary and secondary windings are terminated in the wiring compartment Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended

Features:
Micron General Purpose Transformer, Group D, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V; SEC: 120/240 V: FCBN: 4-2.5%
3-4 Week Lead Time.Micron General Purpose Transformer, Group D, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V; SEC: 120/240 V: FCBN: 4-2.5%
3-4 Week Lead Time.

  • Built and tested in accordance with applicable NEMA, ANSI and IEEE standards
  • All 600 volt class transformers are UL listed unless otherwise noted
  • Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24
  • Designed for 60 Hz operation
  • Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations
  • Primary and secondary windings are terminated in the wiring compartment
  • Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Transformers
Product Name G025K1RF5A03
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω - NCS1-292+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
HP1 Series Hexa-Path Magnetics - HPH1-0102 HPH1-0102LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details