FactoryMation G045K5HQ2A04

Description
Features: Micron General Purpose Transformer, Group H, 45KVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group H, 45KVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5% 3-4 Week Lead Time. Built and tested in accordance with applicable NEMA, ANSI and IEEE standards All 600 volt class transformers are UL listed unless otherwise noted Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24 Designed for 60 Hz operation Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations Primary and secondary windings are terminated in the wiring compartment Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended
Description
Features: Micron General Purpose Transformer, Group H, 45KVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group H, 45KVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5% 3-4 Week Lead Time. Built and tested in accordance with applicable NEMA, ANSI and IEEE standards All 600 volt class transformers are UL listed unless otherwise noted Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24 Designed for 60 Hz operation Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations Primary and secondary windings are terminated in the wiring compartment Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
G045K5HQ2A04
G045K5HQ2A04
Features: Micron General Purpose Transformer, Group H, 45KVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group H, 45KVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5% 3-4 Week Lead Time. Built and tested in accordance with applicable NEMA, ANSI and IEEE standards All 600 volt class transformers are UL listed unless otherwise noted Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24 Designed for 60 Hz operation Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations Primary and secondary windings are terminated in the wiring compartment Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended

Features:
Micron General Purpose Transformer, Group H, 45KVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5%
3-4 Week Lead Time.Micron General Purpose Transformer, Group H, 45KVA Type 3-V, Three-phase, Ventilated, 60Hz, PRI: 208 V SEC: 480Y/277 V: FCAN 2-2.5%; FCBN 4-2.5%
3-4 Week Lead Time.

  • Built and tested in accordance with applicable NEMA, ANSI and IEEE standards
  • All 600 volt class transformers are UL listed unless otherwise noted
  • Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24
  • Designed for 60 Hz operation
  • Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations
  • Primary and secondary windings are terminated in the wiring compartment
  • Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Transformers
Product Name G045K5HQ2A04
Unlock Full Specs
to access all available technical data

Similar Products

PULSE TRANSFORMER - ILR1-11-3 - Karl Kruse GmbH & Co. KG
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Transformers - Audio Transformers - Signal Level - 107E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details