FactoryMation B750PU7JKF

Description
Features: Micron Control Transformer, 750VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 750VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time. Designed for high in-rush applications High-grade silicon steel laminations Finest quality copper magnet wire Epoxy encapsulated coils Secondary Class M Fuse Clip Optional primary fuse block - Order part FKTP-1001 Molded terminal barriers UL / CSA 20 year warranty
Description
Features: Micron Control Transformer, 750VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 750VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time. Designed for high in-rush applications High-grade silicon steel laminations Finest quality copper magnet wire Epoxy encapsulated coils Secondary Class M Fuse Clip Optional primary fuse block - Order part FKTP-1001 Molded terminal barriers UL / CSA 20 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
B750PU7JKF
B750PU7JKF
Features: Micron Control Transformer, 750VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 750VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip 2 Week Lead Time. Designed for high in-rush applications High-grade silicon steel laminations Finest quality copper magnet wire Epoxy encapsulated coils Secondary Class M Fuse Clip Optional primary fuse block - Order part FKTP-1001 Molded terminal barriers UL / CSA 20 year warranty

Features:
Micron Control Transformer, 750VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip
2 Week Lead Time.Micron Control Transformer, 750VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip
2 Week Lead Time.

  • Designed for high in-rush applications
  • High-grade silicon steel laminations
  • Finest quality copper magnet wire
  • Epoxy encapsulated coils
  • Secondary Class M Fuse Clip
  • Optional primary fuse block - Order part FKTP-1001
  • Molded terminal barriers
  • UL / CSA
  • 20 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Transformers
Product Name B750PU7JKF
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497A-A1-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 50 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - Audio Transformers - Signal Level - 109N - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers