FactoryMation G005K1PG1A07

Description
Features: Micron General Purpose Transformer, Group B, 5 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time.Micron General Purpose Transformer, Group B, 5 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time. Built and tested in accordance with applicable NEMA, ANSI and IEEE standards All 600 volt class transformers are UL listed unless otherwise noted Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24 Designed for 60 Hz operation Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations Primary and secondary windings are terminated in the wiring compartment Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended
Description
Features: Micron General Purpose Transformer, Group B, 5 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time.Micron General Purpose Transformer, Group B, 5 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time. Built and tested in accordance with applicable NEMA, ANSI and IEEE standards All 600 volt class transformers are UL listed unless otherwise noted Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24 Designed for 60 Hz operation Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations Primary and secondary windings are terminated in the wiring compartment Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
G005K1PG1A07
G005K1PG1A07
Features: Micron General Purpose Transformer, Group B, 5 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time.Micron General Purpose Transformer, Group B, 5 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/ 400/416/440 V SEC: 110/220 V 50/60 HZ 3-4 Week Lead Time. Built and tested in accordance with applicable NEMA, ANSI and IEEE standards All 600 volt class transformers are UL listed unless otherwise noted Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24 Designed for 60 Hz operation Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations Primary and secondary windings are terminated in the wiring compartment Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended

Features:
Micron General Purpose Transformer, Group B, 5 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/400/416/440 V SEC: 110/220 V 50/60 HZ
3-4 Week Lead Time.Micron General Purpose Transformer, Group B, 5 kVA, Type 1-E, Single-phase, Encapsulated, 50/60Hz (Export Model), PRI: 190/200/208/220/380/400/416/440 V SEC: 110/220 V 50/60 HZ
3-4 Week Lead Time.

  • Built and tested in accordance with applicable NEMA, ANSI and IEEE standards
  • All 600 volt class transformers are UL listed unless otherwise noted
  • Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24
  • Designed for 60 Hz operation
  • Short term overload is designed into transformers as required by ANSI: transformers will deliver 200% nameplate load for one-half hour; 150% load for one-hour; and 125% load for four-hours without being damaged provided that a constant 50% load precedes and follows the overload. See ANSI C57 .96-01.250 for additional limitations
  • Primary and secondary windings are terminated in the wiring compartment
  • Encapsulated units have copper leads or stabs brought out for connections, external cables rated at 90°C (sized at 75°C ampacity) for encapsulated designs recommended
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Transformers
Product Name G005K1PG1A07
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Transformers - 1540M22 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details