CAS DataLoggers Single and Three Phase AC Current Data Logger Electrocorder EC-3A

Description
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four models are available. The EC-3A-FK has a range of 5 to 400A, the EC-3A-1K has a range of 10-1kA, the EC-3A-2K a range of 15-2kA and the EC-3A-3K a range of 20-3kA. Other ranges may be factory set, normally up to around 10kA per phase. When recording the Electrocorder will store the average current over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period. The current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for 3 months. A 12Vdc PSU input is available, to allow for prolonged logging without battery power. Three phase selectable range; 400A, 1kA, 2kA or 3kAac Enables current and load problems to be highlighted for further investigation Allows users to record load currents up to 3kAac, range is model dependent Three current input channels (A1, A2, & A3) Records Max, Min and Avg current on all 3 channels Data stored in non-volatile memory Recorded data is uploaded to a PC for analysis with Electrosoft Kit includes Logger, Carry Case, Electrosoft software, 3 Rogowski Transducers, USB lead & 12Vdc PSU
Datasheet
Description
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four models are available. The EC-3A-FK has a range of 5 to 400A, the EC-3A-1K has a range of 10-1kA, the EC-3A-2K a range of 15-2kA and the EC-3A-3K a range of 20-3kA. Other ranges may be factory set, normally up to around 10kA per phase. When recording the Electrocorder will store the average current over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period. The current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for 3 months. A 12Vdc PSU input is available, to allow for prolonged logging without battery power. Three phase selectable range; 400A, 1kA, 2kA or 3kAac Enables current and load problems to be highlighted for further investigation Allows users to record load currents up to 3kAac, range is model dependent Three current input channels (A1, A2, & A3) Records Max, Min and Avg current on all 3 channels Data stored in non-volatile memory Recorded data is uploaded to a PC for analysis with Electrosoft Kit includes Logger, Carry Case, Electrosoft software, 3 Rogowski Transducers, USB lead & 12Vdc PSU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single and Three Phase AC Current Data Logger - Electrocorder EC-3A - CAS DataLoggers
Chesterland, OH, USA
Single and Three Phase AC Current Data Logger
Electrocorder EC-3A
Single and Three Phase AC Current Data Logger Electrocorder EC-3A
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four models are available. The EC-3A-FK has a range of 5 to 400A, the EC-3A-1K has a range of 10-1kA, the EC-3A-2K a range of 15-2kA and the EC-3A-3K a range of 20-3kA. Other ranges may be factory set, normally up to around 10kA per phase. When recording the Electrocorder will store the average current over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period. The current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for 3 months. A 12Vdc PSU input is available, to allow for prolonged logging without battery power. Three phase selectable range; 400A, 1kA, 2kA or 3kAac Enables current and load problems to be highlighted for further investigation Allows users to record load currents up to 3kAac, range is model dependent Three current input channels (A1, A2, & A3) Records Max, Min and Avg current on all 3 channels Data stored in non-volatile memory Recorded data is uploaded to a PC for analysis with Electrosoft Kit includes Logger, Carry Case, Electrosoft software, 3 Rogowski Transducers, USB lead & 12Vdc PSU

This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable.

The product is supplied with three Rogowski transducers. Four models are available. The EC-3A-FK has a range of 5 to 400A, the EC-3A-1K has a range of 10-1kA, the EC-3A-2K a range of 15-2kA and the EC-3A-3K a range of 20-3kA. Other ranges may be factory set, normally up to around 10kA per phase.

When recording the Electrocorder will store the average current over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period.

The current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for 3 months. A 12Vdc PSU input is available, to allow for prolonged logging without battery power.

  • Three phase selectable range; 400A, 1kA, 2kA or 3kAac
  • Enables current and load problems to be highlighted for further investigation
  • Allows users to record load currents up to 3kAac, range is model dependent
  • Three current input channels (A1, A2, & A3)
  • Records Max, Min and Avg current on all 3 channels
  • Data stored in non-volatile memory
  • Recorded data is uploaded to a PC for analysis with Electrosoft
  • Kit includes Logger, Carry Case, Electrosoft software, 3 Rogowski Transducers, USB lead & 12Vdc PSU
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Clamp Meters
Product Number Electrocorder EC-3A
Product Name Single and Three Phase AC Current Data Logger
Measurement Type AC
Phase Single Phase; Three Phase
Options & Features Battery powered; Data Acquisition; Data storage/ logging
AC Current 400 to 3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-CM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Options & Features Battery powered
Operating Temp 5 to 40 C (41 to 104 F)
View Details
Clamp Meters - 1925011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 10 kohms
View Details
UT219P AC Digital Power Clamp Meter - UT219P - Uni-Trend US
Specs
Phase Single Phase; Three Phase
Standards and Certifications RoHS
View Details
Clamp-on Tester (AC/DC 2000A) - CL250 - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 2000 amps
View Details