ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1170
1180
1190
1200
1210
1220
1222
1223
1224
1225
1226
1227
1228
1229
1230
1231
1232
1233
1234
1240
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| METAL FILM,SOLDERABLE,3.83 K,.5%,50PPM,S/.001%, BULK | |
| MF HERM SEAL,1/2W,30.1K,1%,5 0PPM,P/.1%,BULK | |
| Res Metal Film 2.43K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.43K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.43M Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.43M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.46M Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49M Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49M Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.4M Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.4M Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.52M Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.55K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.55K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.55M Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.55M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.61K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.61K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.61K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.61K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.61M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.67K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.67K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.67M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.71K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.71M Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74M Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.77M Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.91K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94M Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.98M Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.3K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.3K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.9 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.9 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.9K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.9K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.9K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.9K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 243 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 243 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 249 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 249 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 249 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 249K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 249K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 25.5K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 25.5K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 252 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 252K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 255K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 255K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.1 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.1K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.1K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.7 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.7K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 26.7K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 261 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 261 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 261K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 261K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 267 Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 267 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 267 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 267K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 271 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 284 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 298 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01M Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01M Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.05K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16M Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.2K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.32K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.32K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.32K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.32M Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.48K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.48K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.4K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.4K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.57K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.57K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.57M Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.57M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.65K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.65K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.65K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.74K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.74K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.83K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.83K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.83K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.83K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.92K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.92K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 305 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 305K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32.4K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32.4K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 320K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 328K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 33.2 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 33.2 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 33.2K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 33.2K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 33.2K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 332K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 336 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 336K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34.4 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34.8 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34.8 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34.8K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34.8K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34.8K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 340 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 340 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 340K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 340K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 348 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 348 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 348K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 348K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 348K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 34K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 35.7 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 35.7K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 35.7K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 35.7K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 352 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 357 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 36.5 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 36.5 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 36.5K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 36.5K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 36.5K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 361 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 365 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 365 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 365K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 37.4 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 37.4 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 37.4K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 37.4K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 374 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 374 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 374K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 374K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 374K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 379 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 379K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 38.3 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 38.3K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 38.3K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 383 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 383 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 383K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 383K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 39.2K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 39.2K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 392 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 392 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 392K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag |
| << Prev | Next >> |