ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1160
1170
1180
1190
1200
1210
1220
1221
1222
1223
1224
1225
1226
1227
1228
1229
1230
1231
1232
1240
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| MF HERM SEAL,1/2W,140K,1%,50 PPM,P/.1%,BULK | |
| MF HERM SEAL,124,1%,50PPM,P/ .1%,BULK | |
| Res Metal Film 1.02K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.02K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.02M Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.04K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.05K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.05K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.05K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.07K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.07K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.11K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.13K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.13K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.15K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.15M Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.18K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.18M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1M Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.21K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.21K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.21M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.24K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.26K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.26K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.27M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.2K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.2K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.2K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.2K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.2M Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.2M Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.32K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.33M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3M Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3M Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.3M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.43K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.45M Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.47K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.47K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.47M Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.47M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.4K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.4K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.4K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.4K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.4M Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.5K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.5K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.5K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.5K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.5K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.5K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.5M Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.5M Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.5M Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.5M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.1K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.2K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.2K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.2K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.2K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.5K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.5K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.7K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.7K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.7K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 101K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 102 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 102K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 105 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 105 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 105K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 105K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 105K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 105K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 107 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 107 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 107K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 107K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 107K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11.1K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11.3K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11.3K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11.5K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11.5K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11.8K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11.8K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110 Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 113K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 113K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 113K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 115 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 115 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 115K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 115K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 118 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 118K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 118K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 11K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.1K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.1K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.4K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.7K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12.7K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 120 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 120 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 120 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 120 Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 120K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 120K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 120K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 120K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 121 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 121 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 121 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 121 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 121K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 121K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 121K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 124K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 127K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 12K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.3K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.3K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.7K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.7K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13.7K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 133K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 137 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 13K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 14.2K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 14.3K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 14.3K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 14.5K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 14.7K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 14.7K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 140K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 140K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 140K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 143 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 143K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 147 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 147 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 147K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 147K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 14K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 14K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 14K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.4K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.4K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150 Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150 Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154 Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 156 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1M Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1M Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1M Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1M Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1M Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |