ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1100
1110
1120
1130
1140
1150
1153
1154
1155
1156
1157
1158
1159
1160
1161
1162
1163
1164
1165
1170
1180
1190
1200
1210
1220
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| MF HERM SEAL,1/8W,50PPM,30.1 K,.1%,S/.001%,BULK | |
| Res Metal Film 2.71K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.71K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.71K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.71K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.74K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.77K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.77K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.84K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.84K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.84K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.84K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.8K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.91K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.91K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.91K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.91K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.98K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.98K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.98K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.1K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.7 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 27.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 271K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 271K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 271K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 271K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 274K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 277 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 277 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 277K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 277K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.4 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.4K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.4K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.4K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 280K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 284 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 284 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 284 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 284K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 284K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 284K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.1K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.1K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.8 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.8 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.8 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.8 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.8K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.8K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 291 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 291 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 291K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 291K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 298 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 298K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 298K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 298K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.05K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.05K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.05K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 305 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 305 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 305K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 305K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 305K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Resistor-Fixed-Singl e-Through-Hole | |
| Resistor-Misc |
| << Prev | Next >> |