Vishay Intertechnology, Inc. Res Metal Film 2.74K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag RNR55E2741FSM76

Description
Res Metal Film 2.74K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag
Request a Quote Datasheet
Description
Res Metal Film 2.74K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.74K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag - RNR55E2741FSM76 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.74K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag
RNR55E2741FSM76
Res Metal Film 2.74K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag RNR55E2741FSM76
Res Metal Film 2.74K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag

Res Metal Film 2.74K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag

Supplier's Site
Through Hole Resistors - RNR55E2741FSM76-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55E2741FSM76-ND
Through Hole Resistors RNR55E2741FSM76-ND
RES 2.74K OHM 1/8W 1% AXIAL

RES 2.74K OHM 1/8W 1% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55E2741FSM76 RNR55E2741FSM76-ND
Product Name Res Metal Film 2.74K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers