ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1100
1110
1120
1130
1140
1150
1157
1158
1159
1160
1161
1162
1163
1164
1165
1166
1167
1168
1169
1170
1180
1190
1200
1210
1220
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| MF HERM SEAL,1/8W,4.99K,1%,2 5PPM,S/.001%,BULK | |
| MF,HERM SEAL,1/8W,4.64K,.1%, 25PPM,S/.001%,BULK | |
| Res Metal Film 4.59K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.59K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.59K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.59K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.81K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.81K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.81K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.81K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.93K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.93K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.93K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.9K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 459 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 459 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 459K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 459K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47 Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47 Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47 Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.1K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 481 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 481 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 481K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 481K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 481K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.3 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.3K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.3K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 493 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 493 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 493 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 493K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 493K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.05K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.05K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.05K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.05K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 50.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 50.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 50.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 505 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 505 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 505 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 505K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 505K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |