ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1090
1100
1110
1120
1130
1140
1149
1150
1151
1152
1153
1154
1155
1156
1157
1158
1159
1160
1161
1170
1180
1190
1200
1210
1220
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| HDN-55,183,.1%,25PPM ,BULK | |
| Res Metal Film 1.67K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.67K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.67K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.72K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.72K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.72K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.76K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.76K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.84K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.84K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.4 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 167 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 167 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 167K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 167K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.2 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.2K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.2K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 17.4K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.6K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.6K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.4K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.4K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 182K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |