Ironwood Electronics, Inc. SOIC To DIP Package Converter PC-SOIC/DIP14-02

Description
These adapters allow SOIC packages to be mounted on DIP through hole patterns. The SOIC device is soldered to the adapter's surface mount lands, giving the highest possible reliability. The adapter will accomodate J-leaded or gull wing SOIC devices.
Description
These adapters allow SOIC packages to be mounted on DIP through hole patterns. The SOIC device is soldered to the adapter's surface mount lands, giving the highest possible reliability. The adapter will accomodate J-leaded or gull wing SOIC devices.

Suppliers

Company
Product
Description
Supplier Links
Burnsville, MN, USA
SOIC To DIP Package Converter
PC-SOIC/DIP14-02
SOIC To DIP Package Converter PC-SOIC/DIP14-02
These adapters allow SOIC packages to be mounted on DIP through hole patterns. The SOIC device is soldered to the adapter's surface mount lands, giving the highest possible reliability. The adapter will accomodate J-leaded or gull wing SOIC devices.

These adapters allow SOIC packages to be mounted on DIP through hole patterns. The SOIC device is soldered to the adapter's surface mount lands, giving the highest possible reliability. The adapter will accomodate J-leaded or gull wing SOIC devices.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number PC-SOIC/DIP14-02
Product Name SOIC To DIP Package Converter
Product Type Package Adapters / Converters
Unlock Full Specs
to access all available technical data

Similar Products

D Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL
Operating Temperature 200 C (392 F)
View Details
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0466 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
4+2 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details