Ironwood leads the industry in BGA probing systems. We have developed probing adapters for 0.75mm pitch BGA packages. Some of our BGA probing adaptors incorporate our own high performance GHz BGA sockets. Most of our BGA probing systems are modular and are called "carrier adapters". Typically, a carrier adaptor system uses a BGA emulator base adaptor, a probe board, and a choice of socket interfaces ranging from an SMT "land socket" to an industry standard ZIF socket. "Probe boards" refer to components that provide test points, which are usually pins suitable for use with test clips and flying leads.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | PB-BGA46D-Z-01 |
| Product Name | BGA Probe Board |
| Product Type | Pin Probes; IC Probing / Analysis Adapters |
| RoHS Compliant | RoHS Compliant (optional feature) |
| Socket Type | BGA; Probe Board |