Omnitron Systems Technology, Inc. Unmanaged T1/E1 Multiplexer iConverter® 4xT1/E1 MUX

Description
The iConverter 4xT1/E1 MUX multiplexs up to four T1/E1s and an optional 10/100 Ethernet onto a fiber optic transport link. The unmanaged T1/E1 Multiplexer provides an easy-to-use and cost-effective multi-service solution for providing TDM and Ethernet connectivity. The iConverter 4xT1/E1 MUXes operate in a back-to-back configuration, with one multiplexer at each end of the fiber link. The 4xT1/E1 MUX transports services from legacy TDM equipment across long distances that exceed the reach or capacity of copper. This includes applications such as T1/E1 extension, mobile backhaul and building-to-building PBX connectivity, making it ideal for Enterprise, Telecom and Utility industries. The 4xT1/E1 MUX supports Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The 4xT1/E1 MUX fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The 4xT1/E1 MUX supports standard T1, E1 and Primary Rate Interface (PRI), voice or data. The MUX also supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of the T1/E1 line codes and line build-out. The copper interfaces feature four RJ-48 connectors for balanced T1/E1 applications. An optional adapter cable is available to convert each RJ-48 interface to a BNC interface for unbalanced E1 transport applications. The 4xT1/E1 MUX features user-selectable local loop-back on both the copper and fiber ports, remote fiber loop-back and circuit test modes. This functionality facilitates diagnosis of the remote unit, and minimizes the need for test equipment and support personnel at each end of a link. Alarm relay and LEDs provide fault notification for loss of power, LOS and AIS. The 4xT1/E1 MUX is a compact, unmanaged standalone unit available in both AC and DC models. The AC model accepts AC power input ranging from 100VAC to 240VAC, 50/60Hz, while the DC model accepts 18VDC to 60VDC.
Datasheet
Description
The iConverter 4xT1/E1 MUX multiplexs up to four T1/E1s and an optional 10/100 Ethernet onto a fiber optic transport link. The unmanaged T1/E1 Multiplexer provides an easy-to-use and cost-effective multi-service solution for providing TDM and Ethernet connectivity. The iConverter 4xT1/E1 MUXes operate in a back-to-back configuration, with one multiplexer at each end of the fiber link. The 4xT1/E1 MUX transports services from legacy TDM equipment across long distances that exceed the reach or capacity of copper. This includes applications such as T1/E1 extension, mobile backhaul and building-to-building PBX connectivity, making it ideal for Enterprise, Telecom and Utility industries. The 4xT1/E1 MUX supports Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The 4xT1/E1 MUX fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The 4xT1/E1 MUX supports standard T1, E1 and Primary Rate Interface (PRI), voice or data. The MUX also supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of the T1/E1 line codes and line build-out. The copper interfaces feature four RJ-48 connectors for balanced T1/E1 applications. An optional adapter cable is available to convert each RJ-48 interface to a BNC interface for unbalanced E1 transport applications. The 4xT1/E1 MUX features user-selectable local loop-back on both the copper and fiber ports, remote fiber loop-back and circuit test modes. This functionality facilitates diagnosis of the remote unit, and minimizes the need for test equipment and support personnel at each end of a link. Alarm relay and LEDs provide fault notification for loss of power, LOS and AIS. The 4xT1/E1 MUX is a compact, unmanaged standalone unit available in both AC and DC models. The AC model accepts AC power input ranging from 100VAC to 240VAC, 50/60Hz, while the DC model accepts 18VDC to 60VDC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmanaged T1/E1 Multiplexer - iConverter® 4xT1/E1 MUX - Omnitron Systems Technology, Inc.
Irvine, CA, USA
Unmanaged T1/E1 Multiplexer
iConverter® 4xT1/E1 MUX
Unmanaged T1/E1 Multiplexer iConverter® 4xT1/E1 MUX
The iConverter 4xT1/E1 MUX multiplexs up to four T1/E1s and an optional 10/100 Ethernet onto a fiber optic transport link. The unmanaged T1/E1 Multiplexer provides an easy-to-use and cost-effective multi-service solution for providing TDM and Ethernet connectivity. The iConverter 4xT1/E1 MUXes operate in a back-to-back configuration, with one multiplexer at each end of the fiber link. The 4xT1/E1 MUX transports services from legacy TDM equipment across long distances that exceed the reach or capacity of copper. This includes applications such as T1/E1 extension, mobile backhaul and building-to-building PBX connectivity, making it ideal for Enterprise, Telecom and Utility industries. The 4xT1/E1 MUX supports Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The 4xT1/E1 MUX fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The 4xT1/E1 MUX supports standard T1, E1 and Primary Rate Interface (PRI), voice or data. The MUX also supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of the T1/E1 line codes and line build-out. The copper interfaces feature four RJ-48 connectors for balanced T1/E1 applications. An optional adapter cable is available to convert each RJ-48 interface to a BNC interface for unbalanced E1 transport applications. The 4xT1/E1 MUX features user-selectable local loop-back on both the copper and fiber ports, remote fiber loop-back and circuit test modes. This functionality facilitates diagnosis of the remote unit, and minimizes the need for test equipment and support personnel at each end of a link. Alarm relay and LEDs provide fault notification for loss of power, LOS and AIS. The 4xT1/E1 MUX is a compact, unmanaged standalone unit available in both AC and DC models. The AC model accepts AC power input ranging from 100VAC to 240VAC, 50/60Hz, while the DC model accepts 18VDC to 60VDC.

The iConverter 4xT1/E1 MUX multiplexs up to four T1/E1s and an optional 10/100 Ethernet onto a fiber optic transport link. The unmanaged T1/E1 Multiplexer provides an easy-to-use and cost-effective multi-service solution for providing TDM and Ethernet connectivity.

The iConverter 4xT1/E1 MUXes operate in a back-to-back configuration, with one multiplexer at each end of the fiber link. The 4xT1/E1 MUX transports services from legacy TDM equipment across long distances that exceed the reach or capacity of copper. This includes applications such as T1/E1 extension, mobile backhaul and building-to-building PBX connectivity, making it ideal for Enterprise, Telecom and Utility industries.

The 4xT1/E1 MUX supports Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure.

The 4xT1/E1 MUX fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors.

The 4xT1/E1 MUX supports standard T1, E1 and Primary Rate Interface (PRI), voice or data. The MUX also supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of the T1/E1 line codes and line build-out.

The copper interfaces feature four RJ-48 connectors for balanced T1/E1 applications. An optional adapter cable is available to convert each RJ-48 interface to a BNC interface for unbalanced E1 transport applications.

The 4xT1/E1 MUX features user-selectable local loop-back on both the copper and fiber ports, remote fiber loop-back and circuit test modes. This functionality facilitates diagnosis of the remote unit, and minimizes the need for test equipment and support personnel at each end of a link. Alarm relay and LEDs provide fault notification for loss of power, LOS and AIS.

The 4xT1/E1 MUX is a compact, unmanaged standalone unit available in both AC and DC models. The AC model accepts AC power input ranging from 100VAC to 240VAC, 50/60Hz, while the DC model accepts 18VDC to 60VDC.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Equipment
Product Number iConverter® 4xT1/E1 MUX
Product Name Unmanaged T1/E1 Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - 2084-BB-UR2B611010-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Ethernet/IP to PROFIBUS PA Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2681564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
Data Rate 0.0100 to 1 Gbps
View Details