Omnitron Systems Technology, Inc. Managed T1/E1 Multiplexer iConverter® 4xT1/E1 MUX/M

Description
The iConverter 4xT1/E1 MUX/M multiplexes up to four T1/E1s and Ethernet onto a fiber optic transport link, and features remote management testing and configuration capabilities. The iConverter 4xT1/E1 MUX/M operates in a back-to-back configuration, with one multiplexer at each end of the fibertransport link. The 4xT1/E1 MUX/M can be used in applications where services from legacy TDM equipment require transport across long distances that exceed the reach or capacity of copper. This includes applications such as T1/E1 extension, mobile backhaul and building-to-building PBX connectivity, making it ideal for Enterprise, Telecom and Utility industries. The 4xT1/E1 MUX/M supports Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The 4xT1/E1 MUX/M fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The copper interfaces feature four RJ-48 connectors for balanced T1/E1 applications. An optional adapter cable is available to convert each RJ-48 interface to a BNC interface for unbalanced E1 transport applications. The 4xT1/E1 MUX/M supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of the T1/E1 line codes and line build-out. The 4xT1/E1 MUX/M features user-selectable local loop-back on both the copper and fiber ports, remote fiber loop-back and circuit test modes. These functions facilitate diagnosis of the remote unit, and minimizes the need for test equipment and support personnel at each end of a link. Alarm relay and LEDs provide fault notification for loss of power, LOS and AIS. Configuration of T1/E1 line codes, line build out, loopbacks and circuit test is accomplished via local serial port, Telnet, SNMP or DIP-switches. The 1U high iConverter T1/E1 MUX/M chassis can be mounted in a 19-inch or 23-inch rack and features two load-sharing power supplies. It supports hot-swappable universal AC, 24VDC or 48VDC power supplies for power redundancy.
Datasheet
Description
The iConverter 4xT1/E1 MUX/M multiplexes up to four T1/E1s and Ethernet onto a fiber optic transport link, and features remote management testing and configuration capabilities. The iConverter 4xT1/E1 MUX/M operates in a back-to-back configuration, with one multiplexer at each end of the fibertransport link. The 4xT1/E1 MUX/M can be used in applications where services from legacy TDM equipment require transport across long distances that exceed the reach or capacity of copper. This includes applications such as T1/E1 extension, mobile backhaul and building-to-building PBX connectivity, making it ideal for Enterprise, Telecom and Utility industries. The 4xT1/E1 MUX/M supports Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The 4xT1/E1 MUX/M fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The copper interfaces feature four RJ-48 connectors for balanced T1/E1 applications. An optional adapter cable is available to convert each RJ-48 interface to a BNC interface for unbalanced E1 transport applications. The 4xT1/E1 MUX/M supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of the T1/E1 line codes and line build-out. The 4xT1/E1 MUX/M features user-selectable local loop-back on both the copper and fiber ports, remote fiber loop-back and circuit test modes. These functions facilitate diagnosis of the remote unit, and minimizes the need for test equipment and support personnel at each end of a link. Alarm relay and LEDs provide fault notification for loss of power, LOS and AIS. Configuration of T1/E1 line codes, line build out, loopbacks and circuit test is accomplished via local serial port, Telnet, SNMP or DIP-switches. The 1U high iConverter T1/E1 MUX/M chassis can be mounted in a 19-inch or 23-inch rack and features two load-sharing power supplies. It supports hot-swappable universal AC, 24VDC or 48VDC power supplies for power redundancy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed T1/E1 Multiplexer iConverter® 4xT1/E1 MUX/M
The iConverter 4xT1/E1 MUX/M multiplexes up to four T1/E1s and Ethernet onto a fiber optic transport link, and features remote management testing and configuration capabilities. The iConverter 4xT1/E1 MUX/M operates in a back-to-back configuration, with one multiplexer at each end of the fibertransport link. The 4xT1/E1 MUX/M can be used in applications where services from legacy TDM equipment require transport across long distances that exceed the reach or capacity of copper. This includes applications such as T1/E1 extension, mobile backhaul and building-to-building PBX connectivity, making it ideal for Enterprise, Telecom and Utility industries. The 4xT1/E1 MUX/M supports Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The 4xT1/E1 MUX/M fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The copper interfaces feature four RJ-48 connectors for balanced T1/E1 applications. An optional adapter cable is available to convert each RJ-48 interface to a BNC interface for unbalanced E1 transport applications. The 4xT1/E1 MUX/M supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of the T1/E1 line codes and line build-out. The 4xT1/E1 MUX/M features user-selectable local loop-back on both the copper and fiber ports, remote fiber loop-back and circuit test modes. These functions facilitate diagnosis of the remote unit, and minimizes the need for test equipment and support personnel at each end of a link. Alarm relay and LEDs provide fault notification for loss of power, LOS and AIS. Configuration of T1/E1 line codes, line build out, loopbacks and circuit test is accomplished via local serial port, Telnet, SNMP or DIP-switches. The 1U high iConverter T1/E1 MUX/M chassis can be mounted in a 19-inch or 23-inch rack and features two load-sharing power supplies. It supports hot-swappable universal AC, 24VDC or 48VDC power supplies for power redundancy.

The iConverter 4xT1/E1 MUX/M multiplexes up to four T1/E1s and Ethernet onto a fiber optic transport link, and features remote management testing and configuration capabilities.

The iConverter 4xT1/E1 MUX/M operates in a back-to-back configuration, with one multiplexer at each end of the fibertransport link. The 4xT1/E1 MUX/M can be used in applications where services from legacy TDM equipment require transport across long distances that exceed the reach or capacity of copper. This includes applications such as T1/E1 extension, mobile backhaul and building-to-building PBX connectivity, making it ideal for Enterprise, Telecom and Utility industries.

The 4xT1/E1 MUX/M supports Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure.

The 4xT1/E1 MUX/M fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors.

The copper interfaces feature four RJ-48 connectors for balanced T1/E1 applications. An optional adapter cable is available to convert each RJ-48 interface to a BNC interface for unbalanced E1 transport applications.

The 4xT1/E1 MUX/M supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of the T1/E1 line codes and line build-out.

The 4xT1/E1 MUX/M features user-selectable local loop-back on both the copper and fiber ports, remote fiber loop-back and circuit test modes. These functions facilitate diagnosis of the remote unit, and minimizes the need for test equipment and support personnel at each end of a link. Alarm relay and LEDs provide fault notification for loss of power, LOS and AIS.

Configuration of T1/E1 line codes, line build out, loopbacks and circuit test is accomplished via local serial port, Telnet, SNMP or DIP-switches.

The 1U high iConverter T1/E1 MUX/M chassis can be mounted in a 19-inch or 23-inch rack and features two load-sharing power supplies. It supports hot-swappable universal AC, 24VDC or 48VDC power supplies for power redundancy.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Equipment
Product Number iConverter® 4xT1/E1 MUX/M
Product Name Managed T1/E1 Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance All-in-One Gateway for Battery Energy Storage Systems - ECU-1170-551A - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Ethernet IP Adapter to PROFINET Controller Gateway -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2550022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 52 #
Data Rate 1 Gbps
View Details