Omnitron Systems Technology, Inc. T1/E1 and Ethernet Managed Multiplexer System iConverter® Modular T1/E1 Multiplexer

Description
The iConverter Modular T1/E1 Multiplexer transports up to sixteen T1/E1 circuits and 10/100/1000 Ethernet over point-to-point fiber, CWDM channel or Ethernet Virtual Connection (EVC). This flexible and scalable system is comprised of an iConverter Fiber Transport module, and one or more iConverter 4xT1/E1 MUX modules installed in a 2, 5 or 19-module chassis. Each iConverter Fiber Transport module and up to four contiguous iConverter 4xT1/E1 MUX modules combine to form a MUX group. A MUX group can connect with another MUX group at the opposite end of a dedicated fiber link or EVC. A MUX group can also interoperate with a managed iConverter fixed-configuration T1/E1 Multiplexer. Multiple MUX groups can be installed in a chassis, enabling high-density, star-topology deployments. There are three Fiber Transport modules available: the iConverter TM3, the iConverter GM3 NID plug-in module and the iConverter GM4 NID plug-in module. The TM3 supports Ethernet Link OAM with IEEE 802.3ah. The GM3 and GM4 NID modules support Carrier Ethernet Service OAM with IEEE 802.1ag Connectivity Fault Management and ITU-T Y.1731 Performance Monitoring. The Fiber Transport module is available with fixed-fiber or Small Form Pluggable (SFP) transceivers, and feature two Ethernet backplane ports for additional Ethernet connectivity to adjacent modules. A common application of this feature is to combine a 4-Port switch module in the adjacent slot to provide a solution with four additional 10/100/1000 ports. The iConverter 4xT1/E1 MUX module supports four copper RJ-48 ports for balanced T1/E1 applications. Adapter cables are available to convert each RJ-48 interface to a BNC interface for unbalanced E1 transport applications. The 4xT1/E1 MUX module features an optional external clock port that can be configured as a clock input or output. As an input, the port can be connected to an external clock source, such as a GPS receiver, to provide a common reference clock for the module. As an output, the port can provide the recovered T1/E1 clock from port 1 to other TDM equipment at the site. The T1/E1 Multiplexer modules are part of the iConverter multiservice platform, and can be installed in a chassis equipped with iConverter Network Interface Devices, media converters, transponders and CWDM multiplexers. The multi-service platform is capable of delivering Ethernet, TDM, SONET and other services across a Wide Area Network. iConverter modules can be added to this scalable architecture to expand bandwidth capacity and add new services.
Datasheet
Description
The iConverter Modular T1/E1 Multiplexer transports up to sixteen T1/E1 circuits and 10/100/1000 Ethernet over point-to-point fiber, CWDM channel or Ethernet Virtual Connection (EVC). This flexible and scalable system is comprised of an iConverter Fiber Transport module, and one or more iConverter 4xT1/E1 MUX modules installed in a 2, 5 or 19-module chassis. Each iConverter Fiber Transport module and up to four contiguous iConverter 4xT1/E1 MUX modules combine to form a MUX group. A MUX group can connect with another MUX group at the opposite end of a dedicated fiber link or EVC. A MUX group can also interoperate with a managed iConverter fixed-configuration T1/E1 Multiplexer. Multiple MUX groups can be installed in a chassis, enabling high-density, star-topology deployments. There are three Fiber Transport modules available: the iConverter TM3, the iConverter GM3 NID plug-in module and the iConverter GM4 NID plug-in module. The TM3 supports Ethernet Link OAM with IEEE 802.3ah. The GM3 and GM4 NID modules support Carrier Ethernet Service OAM with IEEE 802.1ag Connectivity Fault Management and ITU-T Y.1731 Performance Monitoring. The Fiber Transport module is available with fixed-fiber or Small Form Pluggable (SFP) transceivers, and feature two Ethernet backplane ports for additional Ethernet connectivity to adjacent modules. A common application of this feature is to combine a 4-Port switch module in the adjacent slot to provide a solution with four additional 10/100/1000 ports. The iConverter 4xT1/E1 MUX module supports four copper RJ-48 ports for balanced T1/E1 applications. Adapter cables are available to convert each RJ-48 interface to a BNC interface for unbalanced E1 transport applications. The 4xT1/E1 MUX module features an optional external clock port that can be configured as a clock input or output. As an input, the port can be connected to an external clock source, such as a GPS receiver, to provide a common reference clock for the module. As an output, the port can provide the recovered T1/E1 clock from port 1 to other TDM equipment at the site. The T1/E1 Multiplexer modules are part of the iConverter multiservice platform, and can be installed in a chassis equipped with iConverter Network Interface Devices, media converters, transponders and CWDM multiplexers. The multi-service platform is capable of delivering Ethernet, TDM, SONET and other services across a Wide Area Network. iConverter modules can be added to this scalable architecture to expand bandwidth capacity and add new services.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T1/E1 and Ethernet Managed Multiplexer System - iConverter® Modular T1/E1 Multiplexer - Omnitron Systems Technology, Inc.
Irvine, CA, USA
T1/E1 and Ethernet Managed Multiplexer System
iConverter® Modular T1/E1 Multiplexer
T1/E1 and Ethernet Managed Multiplexer System iConverter® Modular T1/E1 Multiplexer
The iConverter Modular T1/E1 Multiplexer transports up to sixteen T1/E1 circuits and 10/100/1000 Ethernet over point-to-point fiber, CWDM channel or Ethernet Virtual Connection (EVC). This flexible and scalable system is comprised of an iConverter Fiber Transport module, and one or more iConverter 4xT1/E1 MUX modules installed in a 2, 5 or 19-module chassis. Each iConverter Fiber Transport module and up to four contiguous iConverter 4xT1/E1 MUX modules combine to form a MUX group. A MUX group can connect with another MUX group at the opposite end of a dedicated fiber link or EVC. A MUX group can also interoperate with a managed iConverter fixed-configuration T1/E1 Multiplexer. Multiple MUX groups can be installed in a chassis, enabling high-density, star-topology deployments. There are three Fiber Transport modules available: the iConverter TM3, the iConverter GM3 NID plug-in module and the iConverter GM4 NID plug-in module. The TM3 supports Ethernet Link OAM with IEEE 802.3ah. The GM3 and GM4 NID modules support Carrier Ethernet Service OAM with IEEE 802.1ag Connectivity Fault Management and ITU-T Y.1731 Performance Monitoring. The Fiber Transport module is available with fixed-fiber or Small Form Pluggable (SFP) transceivers, and feature two Ethernet backplane ports for additional Ethernet connectivity to adjacent modules. A common application of this feature is to combine a 4-Port switch module in the adjacent slot to provide a solution with four additional 10/100/1000 ports. The iConverter 4xT1/E1 MUX module supports four copper RJ-48 ports for balanced T1/E1 applications. Adapter cables are available to convert each RJ-48 interface to a BNC interface for unbalanced E1 transport applications. The 4xT1/E1 MUX module features an optional external clock port that can be configured as a clock input or output. As an input, the port can be connected to an external clock source, such as a GPS receiver, to provide a common reference clock for the module. As an output, the port can provide the recovered T1/E1 clock from port 1 to other TDM equipment at the site. The T1/E1 Multiplexer modules are part of the iConverter multiservice platform, and can be installed in a chassis equipped with iConverter Network Interface Devices, media converters, transponders and CWDM multiplexers. The multi-service platform is capable of delivering Ethernet, TDM, SONET and other services across a Wide Area Network. iConverter modules can be added to this scalable architecture to expand bandwidth capacity and add new services.

The iConverter Modular T1/E1 Multiplexer transports up to sixteen T1/E1 circuits and 10/100/1000 Ethernet over point-to-point fiber, CWDM channel or Ethernet Virtual Connection (EVC). This flexible and scalable system is comprised of an iConverter Fiber Transport module, and one or more iConverter 4xT1/E1 MUX modules installed in a 2, 5 or 19-module chassis.

Each iConverter Fiber Transport module and up to four contiguous iConverter 4xT1/E1 MUX modules combine to form a MUX group. A MUX group can connect with another MUX group at the opposite end of a dedicated fiber link or EVC. A MUX group can also interoperate with a managed iConverter fixed-configuration T1/E1 Multiplexer.

Multiple MUX groups can be installed in a chassis, enabling high-density, star-topology deployments.

There are three Fiber Transport modules available: the iConverter TM3, the iConverter GM3 NID plug-in module and the iConverter GM4 NID plug-in module. The TM3 supports Ethernet Link OAM with IEEE 802.3ah. The GM3 and GM4 NID modules support Carrier Ethernet Service OAM with IEEE 802.1ag Connectivity Fault Management and ITU-T Y.1731 Performance Monitoring.

The Fiber Transport module is available with fixed-fiber or Small Form Pluggable (SFP) transceivers, and feature two Ethernet backplane ports for additional Ethernet connectivity to adjacent modules. A common application of this feature is to combine a 4-Port switch module in the adjacent slot to provide a solution with four additional 10/100/1000 ports.

The iConverter 4xT1/E1 MUX module supports four copper RJ-48 ports for balanced T1/E1 applications. Adapter cables are available to convert each RJ-48 interface to a BNC interface for unbalanced E1 transport applications.

The 4xT1/E1 MUX module features an optional external clock port that can be configured as a clock input or output. As an input, the port can be connected to an external clock source, such as a GPS receiver, to provide a common reference clock for the module. As an output, the port can provide the recovered T1/E1 clock from port 1 to other TDM equipment at the site.

The T1/E1 Multiplexer modules are part of the iConverter multiservice platform, and can be installed in a chassis equipped with iConverter Network Interface Devices, media converters, transponders and CWDM multiplexers. The multi-service platform is capable of delivering Ethernet, TDM, SONET and other services across a Wide Area Network. iConverter modules can be added to this scalable architecture to expand bandwidth capacity and add new services.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Equipment
Product Number iConverter® Modular T1/E1 Multiplexer
Product Name T1/E1 and Ethernet Managed Multiplexer System
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details