Omnitron Systems Technology, Inc. Managed 10/100/1000 Power Source Equipment OmniConverter™ GPoE+/M

Description
The OmniConverter GPoE+/M is a managed Ethernet switch that features one or two 1000BASE-X Gigabit fiber ports and four or eight 10/100/1000BASE-T RJ-45 Power Sourcing Power-over-Ethernet (PoE and PoE+) ports. The OmniConverter switch enables network distance extension with fiber cabling and provides full PoE+ power simultaneously to all RJ-45 ports. The GPoE+/M functions can be configured using easily accessible DIP-switches or using Web, Telnet or Serial Console management interfaces. The IP-based web and Telnet management can be accessed through any of the Ethernet RJ-45 or fiber ports and facilitates the configuration and real-time operation monitoring of each port. The OmniConverter GPoE+/M is a Layer 2 Ethernet switch that can be configured in Directed Switch mode. As a Layer 2 Ethernet switch, frames are forwarded to any port based on their MAC address. In Directed Switch mode, multicast traffic (such as video) is directed only to the appropriate fiber port, preventing the flooding of copper ports. Models with two fiber ports support Dual Device Mode that enables the GPoE+/M to operate as two independent and isolated switches. Models with two fiber ports also support redundant fiber uplinks for critical applications that require protection and sub-50ms restoration in the event of a fiber failure. The second fiber port may also be used to daisy-chain multiple OmniConverter PoE fiber switches, or it may be used as another switch port. The OmniConverter GPoE+/M is available with fixed ST, SC, and LC connectors or Small Form Pluggable (SFP) transceivers. Fiber ports support multimode or single-mode and dual fiber or single-fiber with distances up to 140 km. SFPs support a variety of distances in standard and CWDM wavelengths. The GPoE+/M automatically negotiates and delivers the power level required by its Powered Device (PD) partner. When negotiating to PoE (IEEE 802.3af) it delivers up to 15.4 Watts per RJ-45 port. When negotiating to PoE+ (IEEE 802.3at) it delivers up to 30 Watts per RJ-45 port. To support power for non-standard powered devices, each port can be configured to be forced to deliver up to the 30 Watts of power. The GPoE+/M features a remote PoE power reset function that can be configured with a DIP-switch or via management. The PoE power reset feature allows all PDs or individual PDs to be power-cycled and reset remotely to save time and expense by eliminating the need to dispatch manpower to remote network sites. The compact OmniConverter Ethernet switches can be wall mounted or DIN-rail mounted using an optional mounting clip. They are available with external 100 to 240V AC power adapters.
Datasheet
Description
The OmniConverter GPoE+/M is a managed Ethernet switch that features one or two 1000BASE-X Gigabit fiber ports and four or eight 10/100/1000BASE-T RJ-45 Power Sourcing Power-over-Ethernet (PoE and PoE+) ports. The OmniConverter switch enables network distance extension with fiber cabling and provides full PoE+ power simultaneously to all RJ-45 ports. The GPoE+/M functions can be configured using easily accessible DIP-switches or using Web, Telnet or Serial Console management interfaces. The IP-based web and Telnet management can be accessed through any of the Ethernet RJ-45 or fiber ports and facilitates the configuration and real-time operation monitoring of each port. The OmniConverter GPoE+/M is a Layer 2 Ethernet switch that can be configured in Directed Switch mode. As a Layer 2 Ethernet switch, frames are forwarded to any port based on their MAC address. In Directed Switch mode, multicast traffic (such as video) is directed only to the appropriate fiber port, preventing the flooding of copper ports. Models with two fiber ports support Dual Device Mode that enables the GPoE+/M to operate as two independent and isolated switches. Models with two fiber ports also support redundant fiber uplinks for critical applications that require protection and sub-50ms restoration in the event of a fiber failure. The second fiber port may also be used to daisy-chain multiple OmniConverter PoE fiber switches, or it may be used as another switch port. The OmniConverter GPoE+/M is available with fixed ST, SC, and LC connectors or Small Form Pluggable (SFP) transceivers. Fiber ports support multimode or single-mode and dual fiber or single-fiber with distances up to 140 km. SFPs support a variety of distances in standard and CWDM wavelengths. The GPoE+/M automatically negotiates and delivers the power level required by its Powered Device (PD) partner. When negotiating to PoE (IEEE 802.3af) it delivers up to 15.4 Watts per RJ-45 port. When negotiating to PoE+ (IEEE 802.3at) it delivers up to 30 Watts per RJ-45 port. To support power for non-standard powered devices, each port can be configured to be forced to deliver up to the 30 Watts of power. The GPoE+/M features a remote PoE power reset function that can be configured with a DIP-switch or via management. The PoE power reset feature allows all PDs or individual PDs to be power-cycled and reset remotely to save time and expense by eliminating the need to dispatch manpower to remote network sites. The compact OmniConverter Ethernet switches can be wall mounted or DIN-rail mounted using an optional mounting clip. They are available with external 100 to 240V AC power adapters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed 10/100/1000 Power Source Equipment - OmniConverter™ GPoE+/M - Omnitron Systems Technology, Inc.
Irvine, CA, USA
Managed 10/100/1000 Power Source Equipment
OmniConverter™ GPoE+/M
Managed 10/100/1000 Power Source Equipment OmniConverter™ GPoE+/M
The OmniConverter GPoE+/M is a managed Ethernet switch that features one or two 1000BASE-X Gigabit fiber ports and four or eight 10/100/1000BASE-T RJ-45 Power Sourcing Power-over-Ethernet (PoE and PoE+) ports. The OmniConverter switch enables network distance extension with fiber cabling and provides full PoE+ power simultaneously to all RJ-45 ports. The GPoE+/M functions can be configured using easily accessible DIP-switches or using Web, Telnet or Serial Console management interfaces. The IP-based web and Telnet management can be accessed through any of the Ethernet RJ-45 or fiber ports and facilitates the configuration and real-time operation monitoring of each port. The OmniConverter GPoE+/M is a Layer 2 Ethernet switch that can be configured in Directed Switch mode. As a Layer 2 Ethernet switch, frames are forwarded to any port based on their MAC address. In Directed Switch mode, multicast traffic (such as video) is directed only to the appropriate fiber port, preventing the flooding of copper ports. Models with two fiber ports support Dual Device Mode that enables the GPoE+/M to operate as two independent and isolated switches. Models with two fiber ports also support redundant fiber uplinks for critical applications that require protection and sub-50ms restoration in the event of a fiber failure. The second fiber port may also be used to daisy-chain multiple OmniConverter PoE fiber switches, or it may be used as another switch port. The OmniConverter GPoE+/M is available with fixed ST, SC, and LC connectors or Small Form Pluggable (SFP) transceivers. Fiber ports support multimode or single-mode and dual fiber or single-fiber with distances up to 140 km. SFPs support a variety of distances in standard and CWDM wavelengths. The GPoE+/M automatically negotiates and delivers the power level required by its Powered Device (PD) partner. When negotiating to PoE (IEEE 802.3af) it delivers up to 15.4 Watts per RJ-45 port. When negotiating to PoE+ (IEEE 802.3at) it delivers up to 30 Watts per RJ-45 port. To support power for non-standard powered devices, each port can be configured to be forced to deliver up to the 30 Watts of power. The GPoE+/M features a remote PoE power reset function that can be configured with a DIP-switch or via management. The PoE power reset feature allows all PDs or individual PDs to be power-cycled and reset remotely to save time and expense by eliminating the need to dispatch manpower to remote network sites. The compact OmniConverter Ethernet switches can be wall mounted or DIN-rail mounted using an optional mounting clip. They are available with external 100 to 240V AC power adapters.

The OmniConverter GPoE+/M is a managed Ethernet switch that features one or two 1000BASE-X Gigabit fiber ports and four or eight 10/100/1000BASE-T RJ-45 Power Sourcing Power-over-Ethernet (PoE and PoE+) ports. The OmniConverter switch enables network distance extension with fiber cabling and provides full PoE+ power simultaneously to all RJ-45 ports.

The GPoE+/M functions can be configured using easily accessible DIP-switches or using Web, Telnet or Serial Console management interfaces. The IP-based web and Telnet management can be accessed through any of the Ethernet RJ-45 or fiber ports and facilitates the configuration and real-time operation monitoring of each port.

The OmniConverter GPoE+/M is a Layer 2 Ethernet switch that can be configured in Directed Switch mode. As a Layer 2 Ethernet switch, frames are forwarded to any port based on their MAC address. In Directed Switch mode, multicast traffic (such as video) is directed only to the appropriate fiber port, preventing the flooding of copper ports.

Models with two fiber ports support Dual Device Mode that enables the GPoE+/M to operate as two independent and isolated switches. Models with two fiber ports also support redundant fiber uplinks for critical applications that require protection and sub-50ms restoration in the event of a fiber failure. The second fiber port may also be used to daisy-chain multiple OmniConverter PoE fiber switches, or it may be used as another switch port.

The OmniConverter GPoE+/M is available with fixed ST, SC, and LC connectors or Small Form Pluggable (SFP) transceivers. Fiber ports support multimode or single-mode and dual fiber or single-fiber with distances up to 140 km. SFPs support a variety of distances in standard and CWDM wavelengths.

The GPoE+/M automatically negotiates and delivers the power level required by its Powered Device (PD) partner. When negotiating to PoE (IEEE 802.3af) it delivers up to 15.4 Watts per RJ-45 port. When negotiating to PoE+ (IEEE 802.3at) it delivers up to 30 Watts per RJ-45 port. To support power for non-standard powered devices, each port can be configured to be forced to deliver up to the 30 Watts of power. The GPoE+/M features a remote PoE power reset function that can be configured with a DIP-switch or via management. The PoE power reset feature allows all PDs or individual PDs to be power-cycled and reset remotely to save time and expense by eliminating the need to dispatch manpower to remote network sites.

The compact OmniConverter Ethernet switches can be wall mounted or DIN-rail mounted using an optional mounting clip. They are available with external 100 to 240V AC power adapters.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Equipment
Product Number OmniConverter™ GPoE+/M
Product Name Managed 10/100/1000 Power Source Equipment
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Ethernet IP Adapter to PROFINET Controller Gateway -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details