Edge® Cores
Excellent DC Bias Performance for Compact Design
Designed for cutting edge performance, Edge® cores offer exceptional DC bias performance. When compared with High Flux, Edge displays approximately 40% lower losses and 30% improvement in DC bias. Applications include Rack Mount Power Supplies, Telecom Servers, Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers. Choose Edge for highest efficiency.
| Magnetics | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | EQG5032E060L200 |
| Product Name | Powder Cores - Edge Cores |
| Core Shape | E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER |
| Core Material | Iron Powder; Edge |
| Inductance | 223 nH |