Magnetics Powder Cores - High Flux Cores C058051A2

Description
High Flux Cores High Saturation Flux Density for High Power Applications High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high saturation flux density (15,000 gauss) and relatively low losses of High Flux cores make them quite useful for applications involving high power, high DC bias, or high AC bias at high power frequencies such as Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers.
Request a Quote Datasheet
Description
High Flux Cores High Saturation Flux Density for High Power Applications High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high saturation flux density (15,000 gauss) and relatively low losses of High Flux cores make them quite useful for applications involving high power, high DC bias, or high AC bias at high power frequencies such as Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - High Flux Cores - C058051A2 - Magnetics
Pittsburgh, PA, United States
Powder Cores - High Flux Cores
C058051A2
Powder Cores - High Flux Cores C058051A2
High Flux Cores High Saturation Flux Density for High Power Applications High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high saturation flux density (15,000 gauss) and relatively low losses of High Flux cores make them quite useful for applications involving high power, high DC bias, or high AC bias at high power frequencies such as Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers.

High Flux Cores

High Saturation Flux Density for High Power Applications

High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high saturation flux density (15,000 gauss) and relatively low losses of High Flux cores make them quite useful for applications involving high power, high DC bias, or high AC bias at high power frequencies such as Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers.

Supplier's Site
Ferrite Cores - 4616-C058051A2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
4616-C058051A2-ND
Ferrite Cores 4616-C058051A2-ND
HIGH FLUX 060 PERM KHAKI 050 SIZ

HIGH FLUX 060 PERM KHAKI 050 SIZ

Buy Now Datasheet

Technical Specifications

  Magnetics DigiKey
Product Category Magnetic Cores Magnetic Cores
Product Number C058051A2 4616-C058051A2-ND
Product Name Powder Cores - High Flux Cores Ferrite Cores
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER Toroid
Core Material Iron Powder; High Flux Maganese-Zinc Ferrite
Inductance 27 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N87
Width 50 mm (1.97 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details