CITGO Petroleum Corporation Metalworking Fluids RUST-O-LENE® ST

Description
CITGO Rust-O-Lene ST is a rust preventative oil formulated with highly effective rust inhibitors, a high flash solvent and high quality base oils. It provides a protective film after solvent evaporation and is designed for short term protection of metal parts during manufacturing and storage. • May be applied by dipping, spraying or brushing • Excellent water displacement properties • Excellent metal wetting properties • High quality base oil and high flash point solvent carrier
Description
CITGO Rust-O-Lene ST is a rust preventative oil formulated with highly effective rust inhibitors, a high flash solvent and high quality base oils. It provides a protective film after solvent evaporation and is designed for short term protection of metal parts during manufacturing and storage. • May be applied by dipping, spraying or brushing • Excellent water displacement properties • Excellent metal wetting properties • High quality base oil and high flash point solvent carrier
Datasheet
Datasheet Summary
Powered by GS/AI

CITGO Rust-O-Lene ST is a rust-preventive oil designed for short-term protection of metal parts during manufacturing and indoor storage. It contains effective rust inhibitors, a high-flash solvent, and high-quality base oils. The product forms a protective film after solvent evaporation, making it suitable for protecting semi-finished or finished metal parts and assemblies during transit. The oil can be applied through dipping, spraying, or brushing methods and exhibits excellent water displacement and metal wetting properties. It is compatible with various materials, including steels, stainless steel, cast iron, and non-ferrous metals. The typical properties include a flash point of 160°F (72°C) and a viscosity of 3 cSt at 40°C. Notably, it provides up to 1300 hours of rust protection in humidity cabinet tests. However, it cannot be sold in the California South Coast Air Quality Management District due to VOC levels from the solvent.

Datasheet Summary
Powered by GS/AI

CITGO Rust-O-Lene ST is a rust-preventive oil designed for short-term protection of metal parts during manufacturing and indoor storage. It contains effective rust inhibitors, a high-flash solvent, and high-quality base oils. The product forms a protective film after solvent evaporation, making it suitable for protecting semi-finished or finished metal parts and assemblies during transit. The oil can be applied through dipping, spraying, or brushing methods and exhibits excellent water displacement and metal wetting properties. It is compatible with various materials, including steels, stainless steel, cast iron, and non-ferrous metals. The typical properties include a flash point of 160°F (72°C) and a viscosity of 3 cSt at 40°C. Notably, it provides up to 1300 hours of rust protection in humidity cabinet tests. However, it cannot be sold in the California South Coast Air Quality Management District due to VOC levels from the solvent.

Suppliers

Company
Product
Description
Supplier Links
Metalworking Fluids - RUST-O-LENE® ST - CITGO Petroleum Corporation
Houston, TX, USA
Metalworking Fluids
RUST-O-LENE® ST
Metalworking Fluids RUST-O-LENE® ST
CITGO Rust-O-Lene ST is a rust preventative oil formulated with highly effective rust inhibitors, a high flash solvent and high quality base oils. It provides a protective film after solvent evaporation and is designed for short term protection of metal parts during manufacturing and storage. • May be applied by dipping, spraying or brushing • Excellent water displacement properties • Excellent metal wetting properties • High quality base oil and high flash point solvent carrier

CITGO Rust-O-Lene ST is a rust preventative oil formulated with highly effective rust inhibitors, a high flash solvent and high quality base oils. It provides a protective film after solvent evaporation and is designed for short term protection of metal parts during manufacturing and storage.

• May be applied by dipping, spraying or brushing

• Excellent water displacement properties

• Excellent metal wetting properties

• High quality base oil and high flash point solvent carrier

Supplier's Site Datasheet

Technical Specifications

  CITGO Petroleum Corporation
Product Category Rust and Corrosion Inhibiting Fluids
Product Number RUST-O-LENE® ST
Product Name Metalworking Fluids
Functions Corrosion Inhibiting or Rust Preventative
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Solid Film Lubricant - Everlube®6107 - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Corrosion Inhibiting or Rust Preventative; Lubricant
Composition / Chemistry Fluoropolymer / PTFE (e.g., Teflon®)
View Details
Electrolube ® CTG Contact Thermal Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Grease / Gel
Functions Corrosion Inhibiting or Rust Preventative; Lubricant
Industry Applications Automotive or Transportation; Electrical / Electronic
View Details
Kaeser Spare Parts -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Functions Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
Composition / Chemistry Synthetic or Semi-synthetic
View Details
Solvent-Based Corrosion Preventative - Q-SHIELD 665 - QualiChem, Inc.
Specs
Functions Corrosion Inhibiting or Rust Preventative
Features Water Displacement
Specific Gravity 6.69 specific gravity
View Details