Total Lubricants USA, Inc. Datasheets for Base and Process Oils
Base oils and process oils are the raw stock fluids, usually a refined petroleum fraction or a selected synthetic material, blended with additives to produce finished lubricants, greases, thermal oils, hydraulic fluid and metal working fluids.
Base and Process Oils: Learn more
| Product Name | Notes |
|---|---|
| Low aromatics, high flash point distillate. Intermediate fluids that is between a lubricant base oil and solvent. Recommended for use as process oil, blend stock, or as an environmentally friendly... | |
| Low viscosity mineral oil designed for non-critical, general purpose lubrication such as bearings and gears operating under moderate loads and temperatures, machine tools, and electric motors. Also suitable for use... | |
| Mineral based (Group II), premium quality sealing oils. Also used as rubber processing oils. | |
| Mineral based, naphthenic process oils used in a variety of industries such as mold release agents for cement, brick, and concrete, process or extender oils in the rubber industry, and... | |
| Mineral based, solvent extracted, high viscosity index, paraffinic process oil. Primarily used in the rubber and plastics industries. | |
| Mineral based, solvent extracted, high viscosity index, paraffinic process oils. Primarily used in the rubber and plastics industries. | |
| Mineral oil (Group I) based, process oils. Available in a wide range of viscosities to meet a variety of industrial machinery requirements. | |
| Mineral oil (Group II) based, process oils. Available in a wide range of viscosities to meet a variety of industrial machinery requirements. | |
| Mineral oil based, very low viscosity process oil. Often used as a processing oil, compounding stock (shoe polish), or as a solvent. | |
| Process oil for a variety of industries including printing, rubber, adhesives, and plastics. These products can also be used for the lubrication of non-critical mechanical parts which require a pure... | |
| Pure mineral process oils used in a variety of industries such as rubber, plastics, textiles, hide and skin processing, manufacturing of printing inks, and as anti-clumping and anti-dust agents. |