Total Lubricants USA, Inc. Datasheets for Synthetic Oils, Greases, and Lubricants
Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water.
Synthetic Oils, Greases, and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| A full synthetic, lithium complex, heavy-duty, multi-purpose, extreme pressure grease, formulated for the lubrication of various applications working under operating conditions from very low to very high temperatures. | |
| Blend of mineral and synthetic based oil for refrigeration compressors. Designed to lubricate reciprocating and rotary refrigerant compressors for ammonia. | |
| Blue colored, lithium complex, semi-synthetic, high temperature, multi-purpose, extreme pressure grease used in various applications in all types of operating conditions, but particularly where the operation temperature is high. Uses... | |
| Food grade, semi-synthetic hydraulic and compressor oil. | |
| Food grade, synthetic (PAO) hydraulic, bearing, gear and compressor oil. | |
| Food grade, synthetic (polyglycol) based lubricants. | |
| General-duty, semi-synthetic, micro-emulsion for ferrous and non-ferrous metals. | |
| General-duty, synthetic metalworking fluid for grinding ferrous metals. | |
| Heavy-duty, semi-synthetic, micro-emulsion for ferrous and non-ferrous metals. | |
| Heavy-duty, semi-synthetic, translucent micro-emulsion for aluminum alloys. This product is also suitable for ferrous and other non-ferrous metals. | |
| Heavy-duty, semi-synthetic, translucent micro-emulsion for aluminum and non-ferrous metals. | |
| Heavy-duty, semi-synthetic, translucent micro-emulsion for ferrous and non-ferrous metals. | |
| Heavy-duty, synthetic metalworking fluid for ferrous and non-ferrous metals. | |
| Heavy-duty, synthetic, metalworking fluid for ferrous and non-ferrous metals. | |
| Heavy-duty, synthetic, metalworking fluid for ferrous metals. | |
| Heavy-duty, synthetic, translucent micro-emulsion for machining and grinding high alloy and exotic steels. Excellent for use on aluminum and brass. | |
| Heavy-duty, synthetic, translucent micro-emulsion for various types of metals. Primarily recommended for grinding tungsten carbide and high alloy steels. | |
| Heavy-duty, synthetic, translucent micro-emulsion for various types of metals. Primarily recommended for machining and grinding high alloy and exotic steels. | |
| High temperature and high speed, extreme pressure, synthetic polyurea grease. Operating temp range: -40-350 F | |
| Ivory-colored, synthetic, calcium sulfonate complex grease adapted to extreme temperatures and provides high mechanical stability. Resistant to water, steam, food acids and alkalis. Uses include: bearings, rollers, guides, pumps, hot... | |
| Light-duty, green colored, semi-synthetic, micro-emulsion for ferrous and non-ferrous metals. | |
| Moderate duty, semi-synthetic, micro-emulsion for ferrous and non-ferrous metals. | |
| Moderate to heavy duty, semi-synthetic, micro-emulsion for ferrous and non-ferrous metals. | |
| Moderate to heavy-duty, synthetic, blue colored, metalworking fluid for ferrous and non-ferrous metals. | |
| Moderate-duty, semi-synthetic, micro-emulsion for ferrous and non-ferrous metals. | |
| Moderate-duty, synthetic metalworking fluid for ferrous and non-ferrous metals. | |
| Moderate-duty, synthetic metalworking fluid for ferrous metals. | |
| Moderate-duty, synthetic, blue colored, metalworking fluid for ferrous metals. | |
| Moderate-duty, synthetic, metalworking fluid for ferrous and non-ferrous metals. | |
| Multi-purpose, extreme pressure, water resistant, low temperature, calcium sulfonate complex synthetic grease designed for applications working under various temperature conditions. Operating temp range: -40-300 F | |
| Silicone based heat transfer fluid. | |
| Specially designed synthetic hydraulic fluid designed for use in modern automotive damper systems and in all fluid damped hydraulic lifting devices. | |
| Super premium synthetic (POE) based, very long life rotary air compressor oil. | |
| Synthetic (diester) based lubricant for enclosed gears. | |
| Synthetic (diester) based, high temperature oven chain lubricant containing molybdenum disulfide. | |
| Synthetic (diester) based, long-life lubricant for all types of compressors. | |
| Synthetic (diester) chain and conveyor lubricant. Recommended for use on roller chains and sliding conveyors, plain and anti-friction bearings, cams, slides, circulating oil systems, lithographing ovens, tenter frames, annealing ovens,... | |
| Synthetic (ester) based, high temperature, oven chain lubricant for use on all types of chains and ovens. | |
| Synthetic (PAG) based natural gas compressor oil. Designed for carbon dioxide, process, or natural gas compression. Recommended for CO2 injection wells and for high pressure (1000 psi+) CO2 compression. | |
| Synthetic (PAG) based, food grade, enclosed gear lubricant. Designed for the lubrication of gears operating under the most severe conditions (high shock loads, extreme temperatures, and corrosive atmospheres). | |
| Synthetic (PAG) based, high performance gear lubricants designed for the most severe conditions (high shock loads, extreme temperatures, and corrosive environments. Excellent for use in worm gear sets. | |
| Synthetic (PAG) based, high temperature heat transfer fluid. Recommended for open hot oil systems that operate up to 400 F or closed systems operating up to 510 F. | |
| Synthetic (PAG) based, water soluble, natural gas compressor oil. Recommended for process or natural gas compression applications where resistance to hydrocarbon dilution is needed. | |
| Synthetic (PAG), lithium, anti-wear and extreme pressure grease. Designed for use as a gear box grease for worm gears and steel on steel gear sets. Recommended for a variety of... | |
| Synthetic (PAG), water insoluble, natural gas compressor oil for wet gas. Designed for wet gas compression or propane refrigeration where conditions demand products that resist hydrocarbon dilution. | |
| Synthetic (PAG), water soluble, natural gas compressor oil. Designed for service in LPG and natural gas rotary compressors where resistance to hydrocarbon dilution is needed. | |
| Synthetic (PAG/ester) based rotary air compressor oil. | |
| Synthetic (PAO) based high temperature chain oils. Developed for high temperature chain and bearing applications such as tenter frame ovens, curing ovens, kilns, heated press platens, and wood laminate machinery. | |
| Synthetic (PAO) based industrial gear lubricants designed to provide excellent extreme pressure (EP) and load carrying properties. | |
| Synthetic (PAO) based lubricant for hydraulics, bearings, gears and compressors. | |
| Synthetic (PAO) based natural gas rotary compressor oil for sour gases that contain reactive or corrosive impurities. Recommended for landfills, refineries, and chemical processing plants. | |
| Synthetic (PAO) based, extreme pressure gear lubricant designed for enclosed industrial gears. Provides optimum gear protection against scuffing under very severe conditions. | |
| Synthetic (PAO) based, heavy-duty, multi-purpose, lithium complex grease. Designed for all applications operating under severe conditions in the industrial and automotive industries. | |
| Synthetic (PAO) based, high performance, food grade, air compressor oil. Designed for high pressure reciprocating air compressors, screw and rotary vane compressors, and turbocompressors. | |
| Synthetic (PAO) based, high performance, food grade, hydraulic and machine oil. | |
| Synthetic (PAO) based, high performance, food grade, industrial gear lubricant. | |
| Synthetic (PAO) based, low ash, natural gas engine oil. Designed for the lubrication of natural gas engines used in cogeneration or standard power plants where the manufacturer requires an ash... | |
| Synthetic (PAO) based, non-reactive mechanical seal oil. Designed for use at both low and high temperatures as a high quality synthetic seal barrier fluid for double and tandem mechanical seals. | |
| Synthetic (PAO), ashless, multi-purpose oils for all types of moving parts. Designed for use in rotary and reciprocating compressors, bearings, heat transfer systems, low temperature applications and circulating systems. Acceptable... | |
| Synthetic (POE) based Freon refrigerant compressor oil. Recommended for both mobile and stationary applications calling for refrigerants such as R-22, R-134a, R401-A, R401-B, R402-A, R402-B, R404A, R407A, R407B, R407C, R410A,... | |
| Synthetic (POE) based, very high temperature oven chain lubricant. Specifically designed for use in extremely high temperature environments such as bakery, tunnel, and tray ovens. | |
| Synthetic (silicone) based, high performance rotary air compressor oil. | |
| Synthetic based, high quality fluid for ring rails on carpet spinning frames. | |
| Synthetic based, high temperature heat transfer fluid. Designed for applications in industrial plants where heating oil is used in the production of steam or hot water; manufacturing processes: paper, cement,... | |
| Synthetic blend air compressor oil designed for portable rotary air compressor service. | |
| Synthetic blend natural gas compressor oil designed for service in low pressure LPG and natural gas compressors. | |
| Synthetic blend, food grade heat transfer oil. Designed for heat transfer applications in food plants where the oil may come in incidental contact with edible products or food packaging. | |
| Synthetic blend, multi-grade engine oils designed to meet lubrication requirements of today’s naturally aspirated, turbo-charged and super-charged gasoline fueled engines. | |
| Synthetic blend, multi-grade, high performance, heavy-duty diesel engine oil. Developed as a premium synthetic API CJ-4/SM for the newest (post 2007) low emission diesel engines with after-treatment systems using low... | |
| Synthetic fiber spinneret head release lubricant. Prevents sticking ("dog legs") of the synthetic fibers to the spinneret. | |
| Synthetic PAO/ester based lubricant for rotary air compressors. | |
| Synthetic paper filter coating oil. | |
| Synthetic spray grease. Resists moisture and oxidation while dissolving varnish deposits and protecting against rust and corrosion. Uses include: roller chains, link chains, conveyor chains, transfer chains, chain saws, cams,... | |
| Synthetic, ester based, high temperature oven chain lubricant. Uses include: bakery oven chains, conveyor roller ball bearing chains, pin and roller chains on tunnel and tray ovens, tenter frame oven... | |
| Synthetic, micro-emulsion for cutting, drawing, and stamping ferrous and non-ferrous metals. | |
| Synthetic, micro-emulsion for drawing and stamping ferrous and non-ferrous metals. | |
| Synthetic, multi-grade engine oil developed for all gasoline engines (multi-valve, turbo-charged, with or without a catalytic converter) and all diesel engines (with or without turbo chargers and not equipped with... | |
| Synthetic, multi-grade engine oil developed to meet the most stringent requirements of gasoline engines of domestic carmakers. It is particularly suited to turbocharged, multi-valve and direct injection engines. | |
| Synthetic, multi-grade engine oils designed to meet the lubrication requirements of today's naturally aspirated, turbo-charged, and super-charged gasoline fueled engines. | |
| Synthetic, multi-grade oil that is a well-engineered passenger car gasoline engine oil with excellent fuel efficiency. It outperforms traditional viscosity grades of 5W-20, 5W-30 or 10W-30 of passenger car engine... | |
| Synthetic, multi-grade, heavy-duty diesel engine oil. Formulated to meet the enhanced API CI-4+ specification for use in EGR equipped heavy-duty diesel engines in high output service. | |
| Synthetic, multi-grade, high performance, heavy-duty diesel engine oil. Developed as a premium synthetic API CJ-4/SM for the newest (post 2007) low emission diesel engines with after-treatment systems using low sulfur... | |
| Synthetic, water-glycol based, fire resistant, food grade, anti-wear hydraulic fluid. Designed for use in hydraulic systems near fire sources in food plants. | |
| Very heavy-duty, synthetic, metalworking fluid for ferrous and non-ferrous metals. |