Total Lubricants USA, Inc. Datasheets for Refrigerants, Antifreezes, and Cooling Liquids
Primary refrigerants use a thermodynamic or adiabatic process (evaporation-condensation cycles) to remove heat and cool a region. Secondary refrigerants such as antifreeze liquids provide cooling solely through heat transfer.
Refrigerants, Antifreezes, and Cooling Liquids: Learn more
| Product Name | Notes |
|---|---|
| Air tool lubricant. | |
| Green colored, ethylene glycol based, economical, ready-to-use automotive coolant. Recommended for all cooling circuits in internal combustion engines in cars, vans, trucks, buses, and heavy equipment. | |
| Green colored, ethylene glycol based, economical, ready-to-use automotive coolant. Recommended for all cooling circuits in internal combustion engines in cars, vans, trucks, buses, and heavy equipment. Pre-diluted 50/50. | |
| Pneumatic tool antifreeze and lubricant. | |
| Pneumatic tool antifreeze lubricant. This product is a unique fluid designed to provide three essential requirements of air powered tools: lubrication of moving parts, corrosion protection, and freeze protection. | |
| Red colored, ethylene glycol based, heavy-duty, long life, ready-to-use automotive coolant. Suitable for heavy-duty diesel and natural gas engines. | |
| Red colored, ethylene glycol based, heavy-duty, long life, ready-to-use automotive coolant. Suitable for heavy-duty diesel and natural gas engines. Pre-diluted 50/50. | |
| Yellow colored, ethylene glycol based, long life, ready-to-use automotive coolant. Suitable for use in the cooling systems of American, Asian, and European automobiles and light trucks. | |
| Yellow colored, ethylene glycol based, long life, ready-to-use automotive coolant. Suitable for use in the cooling systems of American, Asian, and European automobiles and light trucks. Pre-diluted 50/50. |