Total Lubricants USA, Inc. Datasheets for Hydraulic Oils and Transmission Fluids

Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications.
Hydraulic Oils and Transmission Fluids: Learn more

Product Name Notes
Automatic transmission fluid designed for use in car and truck transmissions that require General Motors Dexron III and Ford Mercon.
Automatic transmission fluid meeting Ford "type F" or "type G" specifications.
Automotive/truck gear lubricant.
Automotive/truck gear lubricants.
Biodegradable, anti-wear hydraulic fluids designed for hydraulic applications operating in environmentally sensitive areas.
Biodegradable, anti-wear hydraulic oil with reduced fire hazard properties.
Biodegradable, synthetic ester based, anti-wear hydraulic oil designed for applications operating in environmentally sensitive areas.
Detergent anti-wear hydraulic oils.
Ester based, biodegradable, fire resistant hydraulic fluid. Recommended for hydraulic equipment operating in locations comprising a fire risk.
Extremely high viscosity index anti-wear hydraulic oil. Designed for use in hydraulic systems operating under extremely low ambient temperature.
Heavy-duty, thermally stable lubricant designed for severe service in manual transmissions, axles, and manual steering gearboxes.
High performance, automatic transmission fluid for most foreign and domestic vehicles. Designed to meet the requirements of most cars and SUV's sold by US and foreign OEM's.
Hydraulic transmission fluid for turbo transmissions.
Licensed Dexron VI automatic transmission fluid (ATF) that meets the requirements of the newest GM vehicles.
Limited slip automotive gear lubricants.
Lubricants for hydraulic systems and transmission components (axles or gearboxes)equipped with specific friction brakes.
Mineral based (Group II), anti-wear hydraulic oil. Designed to be used in all types of hydraulic pumps and motors that require the use of anti-wear hydraulic oils.
Mineral based, anti-wear hydraulic oil. Designed for hydraulic systems and other equipment operating at moderate temperatures and pressures (below 1,000 psi)
Mineral based, high performance, anti-wear hydraulic oil formulated for all hydraulic systems working under the most challenging conditions. This product is ash-less, zinc free and silicon free.
Mineral oil based lubricant designed for axles equipped with limited slip differential systems found in work site equipment and agricultural machinery.
Mineral oil based lubricant for transmission systems, hydraulic circuits and oil-bath disc brakes fitted to agricultural tractors, construction machinery and handling systems.
Mineral oil based lubricants for hydraulic systems and transmission components (axles or gearboxes) equipped with specific friction brakes.
Mineral oil based, anti-wear circulating oils. Specifically designed for general lubrication. Recommended for precision machinery, reduction drives and gear drives requiring an non-EP oil, and oil mist applications requiring a...
Mineral oil based, filtered, anti-wear hydraulic oil. Designed for all types of hydraulic pump and motor systems operating under high pressure and high or low temperature conditions.
Mineral oil based, high performance, anti-wear hydraulic oil for off-road equipment. Formulated to meet the requirements of Caterpillar and other OEM's requiring high zinc content.
Mineral oil based, high performance, anti-wear hydraulic oil. Designed for hydraulic systems requiring high zinc content.
Mineral oil based, high viscosity index, anti-wear hydraulic oil. Recommended for all types of hydraulic systems operating under high pressure and high temperature.
Mineral oil based, new-generation, anti-wear, ashless hydraulic oils.
Mineral oil based, red colored, low viscosity fluid designed for use in Twin Disc three-stage torque converters.
Multi-purpose, automatic transmission fluid for most 1979-2007 GM and Ford vehicles. Recommended for use wherever Dexron III, Dexron II, Dexron II-E or Type A fluids, Mercon M2C138-CJ or M2C166-H fluids...
Oil adapted to gear boxes, axles... All types of gears when an oil API GL-5 is required.
Premium anti-wear hydraulic fluids and lubricants. Specifically designed to be used in all types of hydraulic pumps and motors that require the use of anti-wear hydraulic oil.
Premium aviation hydraulic oil.
Super premium, synthetic, multi-vehicle automatic transmission fluid. Designed for use in continuous variable transmissions (CVT), 5 speed and 6 speed automatic transmissions as well as conventional automatic transmissions.
Synthetic (PAG) based, biodegradable, non-toxic, anti-wear hydraulic oil. Developed for hydraulic systems operating in industrial, marine, or mobile service.
Synthetic (PAO), ashless, hydraulic oil that excels in any application that requires extreme temperature stability.
Synthetic lubricant designed for extended drain and severe service in heavy-duty manual transmissions which require a non-EP gear or transmission lubricant.
Synthetic lubricant designed for extended drain and severe service in manual transmissions, axles, and transfer cases for heavy equipment where extreme pressure (EP) lubricants are required.
Synthetic, red colored, water-glycol based fire resistant hydraulic fluid. Designed for use in hydraulic circuits that regulate furnaces, continuous casting units, and heat treat ovens in quenching operations.
Tractor hydraulic fluid.