Total Lubricants USA, Inc. Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
| Product Name | Notes |
|---|---|
| A full synthetic, lithium complex, heavy-duty, multi-purpose, extreme pressure grease, formulated for the lubrication of various applications working under operating conditions from very low to very high temperatures. | |
| Adhesive, heavy-duty, water resistant, calcium sulfonate complex grease designed for use on metal cables, wire ropes, winches, chains, slide rails, and small open gears working in extreme environments such as... | |
| Blue colored, lithium complex, semi-synthetic, high temperature, multi-purpose, extreme pressure grease used in various applications in all types of operating conditions, but particularly where the operation temperature is high. Uses... | |
| Brown-colored, aluminum complex, multi-purpose, extreme pressure grease. Superior resistance to heat, moisture, and most chemical. Designed for use in tough hot and wet environments. Operating temperature range: 0-325 F | |
| Brown-colored, lithium complex, multi-purpose extreme pressure grease that is an excellent industrial grease used for bearings, guides, gearboxes, and many other general purpose applications. Operating temperature range: 0-250 F | |
| Calcium based, extremely water resistant grease. Primarily used for hydro-electric turbine guide vanes, wicket gates on dams, and plain and anti-friction bearings subjected to very wet environments. Operating temp range:... | |
| Calcium sulfonate complex grease with outstanding mechanical stability even in the presence of water. Used to lubricate slow and medium speed bearings operating under heavily loaded or shock loading conditions. | |
| Cream-colored, tacky, aluminum complex grease with extreme pressure, anti-wear, and anti-corrosion protection. Its exceptional adhesiveness on metals offers excellent protection against corrosion. Uses include: packing, valves, guides, chains, slides, Angelus... | |
| Dark green, lithium complex, multi-purpose, extreme pressure grease primarily designed for extremely low temperature applications. Also suitable for general purpose and heavy-duty applications. Operating temp range: -40-350 F | |
| Food grade, extreme pressure, calcium sulfonate complex grease designed for use in very severe environements: water, dust, high load, high temperature, etc. Recommended for use in pelleting presses (KAHL, Promill... | |
| Gray-colored, lithium complex, multi-purpose, heavy-duty, extreme pressure grease containing 3% molybdenum disulfide (moly). Designed to withstand heavy loads and shock loading. Uses include: various shock loading and vibrating applications in... | |
| Heavy-duty, lithium/calcium thickened grease for open gears and slides. Designed for maximum protection of open gears and slides exposed to adverse operating and environmental conditions. Contains moly and graphite. | |
| Heavy-duty, multi-purpose, water resistant, extreme pressure calcium sulfonate complex grease designed for the lubrication of all types of industrial, marine, and off-shore applications. Operating temp range: -10-350 F | |
| Heavy-duty, multi-purpose, water resistant, extreme pressure calcium sulfonate complex grease designed for the lubrication of all types of industrial, marine, and off-shore applications. Operating temp range: -10-350 F | |
| Heavy-duty, multi-purpose, water resistant, extreme pressure calcium sulfonate complex grease designed for the lubrication of all types of industrial, marine, and off-shore applications. Operating temp range: 0-325 F | |
| High temperature and high speed polyurea grease designed for electric motor bearings. Operating temp range: 0-350 F | |
| High temperature and high speed, extreme pressure polyurea grease. Operating temp range: -10-320 F | |
| High temperature and high speed, extreme pressure, synthetic polyurea grease. Operating temp range: -40-350 F | |
| Inorganic, highly adhesive, solvent-free, open gear grease with molybdenum disulfide. Formulated to provide superior load-wear protection on all exposed gears. | |
| Lithium based brick grease. | |
| Mineral based, black, adhesive railroad grease designed for traction motor gears. Also recommended for various open and closed gear cases and certain slow moving open gears. | |
| Mineral based, heavy-duty, aluminum complex grease containing moly and graphite. Recommended for use in hot & wet environments requiring an extreme pressure grease. Applications include: kiln car bearings, walking dragline... | |
| Mineral based, lithium rail curve grease with 3% moly. Designed to reduce the friction and wear between the wheel flanges and rail as a train moves along a curved and... | |
| Mineral based, lithium, general purpose economical grease. Designed for a wide range of applications including automotive and industrial use where extreme pressure (EP) protection is not required. | |
| Mineral based, red colored, high temperature, non-melt grease. Designed primarily for open-faced bearings and gears subjected to extremely high temperatures. | |
| Mineral based, soft, high temperature , non-melt grease. Fortified with extreme pressure, anti-wear, and moly to provide a high load carrying ability. | |
| Mineral based, soft, semi-fluid, multi-service open gear grease containing moly and graphite. Designed to provide a durable protective coating to heavily loaded gears, racks, rails and rollers in mining equipment... | |
| Mineral based, stiff, multi-service lithium complex grease. Designed for use in heavy-duty vehicles and equipment used in mining, construction, agriculture, logging and hauling. Contains extreme pressure and anti-wear additives. | |
| Mineral based, viscous open gear lubricant cutback with solvent. The high viscosity of this product provides an extremely tenacious film that provides protection against galling, pitting, and wear in large... | |
| Mineral oil based, lithium grease for cotton picker spindles. Designed for the lubrication of rotating spindle heads and spindles of mechanical cotton harvesters. | |
| Mineral oil based, lithium high speed coupling grease. Designed to be used at a wide range of temperatures for high speed couplings (up to 15,000 rpm). Recommended for use where... | |
| Mineral oil based, polyurea grease for corn harvesters. Contains extreme pressure (EP) additives and may be used as a gearbox grease in specialized agricultural equipment. | |
| Multi-purpose, adhesive, extreme pressure industrial and automotive grease. Designed for the lubrication of all applications operating under severe conditions, particularly under high temperatures and loads. | |
| Multi-purpose, extreme pressure lithium/calcium grease specifically designed for slow and medium speed bearings operating under exceptionally heavy loads in wet, dusty, and/or dry environments. Operating temp range: 0-265 F | |
| Multi-purpose, extreme pressure lithium/calcium grease with molybdenum disulfide. Excellent for use on wheel bearings, chassis, universal joints, or other vibrating and shock loaded components operating in a wet, dusty, and/or... | |
| Multi-purpose, extreme pressure, lithium 12- hydroxystearate grease designed for general purpose industrial applications. | |
| Multi-purpose, extreme pressure, water resistant calcium sulfonate complex grease designed for the lubrication of heavily loaded slide, ball, and roller bearings, wheel bearings, universal joints, chassis, and other shock loaded... | |
| Multi-purpose, extreme pressure, water resistant calcium sulfonate complex grease designed for the lubrication of industrial bearings operating under high temperatures and heavy loads in the steel industry. Operating temp range:... | |
| Multi-purpose, extreme pressure, water resistant calcium sulfonate complex grease designed for the lubrication of industrial bearings operating under high temperatures and heavy loads in the wet and dry sections of... | |
| Multi-purpose, extreme pressure, water resistant, calcium sulfonate complex grease designed for the lubrication of various industrial and automotive applications operating under high temperatures and/or wet environments. Operating temp range: 0-325... | |
| Multi-purpose, extreme pressure, water resistant, low temperature, calcium sulfonate complex synthetic grease designed for applications working under various temperature conditions. Operating temp range: -40-300 F | |
| Multi-purpose, heavy-duty, adhesive, extreme pressure, calcium sulfonate complex grease designed for all types of industrial and automotive components subject to high loads, shocks, and where the grease is in frequent... | |
| Multi-purpose, heavy-duty, extreme pressure, calcium sulfonate complex grease designed for all types of industrial components subject to high loads, shocks, and where the grease is in frequent contact with water. | |
| Multi-purpose, lithium complex, extreme pressure industrial and automotive grease. Designed for the lubrication of all applications operating under severe conditions, particularly under high temperatures and loads. | |
| Pale brown-colored, multi-purpose, biodegradable extreme pressure grease used for lubricating bearings and smooth journals working under high loads, gearing, racks, reduction drives exposed to shocks and vibrations, or water in... | |
| Red-colored, lithium complex, multi-purpose extreme pressure grease designed for general purpose and heavy-duty applications in plain and anti-friction bearings, slides, guides, and ways. Operating temperature range: 0-400 F | |
| Red-colored, lithium complex, multi-purpose, heavy-duty, extreme pressure grease used in all types of conditions, but particularly where the loads and operation temperatures are high. Typical uses include: loaded slide, ball,... | |
| Ship launching grease system. | |
| Slate gray-colored, lithium complex, multi-purpose, extreme pressure grease with molybdenum disulfide. Primarily used in ball joints, steering linkages, slip splines, fifth wheels, and many other similar applications. Operating temperature range:... | |
| Sodium stearate based brick grease. | |
| Specially formulated, aluminum complex grease containing molybdenum disulfide for use in industry, agriculture, civil engineering, and other off-road applications. Operating temp range: 0-300 F | |
| Synthetic (PAG), lithium, anti-wear and extreme pressure grease. Designed for use as a gear box grease for worm gears and steel on steel gear sets. Recommended for a variety of... | |
| Synthetic (PAO) based, heavy-duty, multi-purpose, lithium complex grease. Designed for all applications operating under severe conditions in the industrial and automotive industries. | |
| Tacky, aluminum complex grease with superior anti-wear and anti-corrosion properties. Designed for a wide variety of food processing machinery and general purpose applications. Operating temperature range: 0-350 F | |
| Translucent, very tacky, aluminum complex grease offering superior corrosion resistance even in the presence of salt and food acids and alkalis. Resists throw-off. Operating temperature range: 0-260 F | |
| White, aluminum complex grease designed for improving lubrication of medium and high speed bearings. 50% higher resistance to wear over conventional food grade greases. Provides excellent protection against corrosion in... | |
| White, multi-purpose, water resistant, food grade grease. |