Total Lubricants USA, Inc. Datasheets for Heat Transfer Fluids and Thermal Oils
Heat transfer fluids, thermal oils, circulating coolants, and heater liquids are used to carry thermal energy in process heating and machine cooling applications.
Heat Transfer Fluids and Thermal Oils: Learn more
| Product Name | Notes |
|---|---|
| Air tool lubricant. | |
| Green colored, ethylene glycol based, economical, ready-to-use automotive coolant. Recommended for all cooling circuits in internal combustion engines in cars, vans, trucks, buses, and heavy equipment. | |
| Green colored, ethylene glycol based, economical, ready-to-use automotive coolant. Recommended for all cooling circuits in internal combustion engines in cars, vans, trucks, buses, and heavy equipment. Pre-diluted 50/50. | |
| Mineral based heat transfer fluid. | |
| Mineral oil based fluids designed specifically for use in hot oil circulating systems where heat exchangers are often used. Recommended for open hot oil systems that operate up to 400... | |
| Pneumatic tool antifreeze and lubricant. | |
| Pneumatic tool antifreeze lubricant. This product is a unique fluid designed to provide three essential requirements of air powered tools: lubrication of moving parts, corrosion protection, and freeze protection. | |
| Red colored, ethylene glycol based, heavy-duty, long life, ready-to-use automotive coolant. Suitable for heavy-duty diesel and natural gas engines. | |
| Red colored, ethylene glycol based, heavy-duty, long life, ready-to-use automotive coolant. Suitable for heavy-duty diesel and natural gas engines. Pre-diluted 50/50. | |
| Silicone based heat transfer fluid. | |
| Synthetic (PAG) based, high temperature heat transfer fluid. Recommended for open hot oil systems that operate up to 400 F or closed systems operating up to 510 F. | |
| Synthetic based, high temperature heat transfer fluid. Designed for applications in industrial plants where heating oil is used in the production of steam or hot water; manufacturing processes: paper, cement,... | |
| Synthetic blend, food grade heat transfer oil. Designed for heat transfer applications in food plants where the oil may come in incidental contact with edible products or food packaging. | |
| Yellow colored, ethylene glycol based, long life, ready-to-use automotive coolant. Suitable for use in the cooling systems of American, Asian, and European automobiles and light trucks. | |
| Yellow colored, ethylene glycol based, long life, ready-to-use automotive coolant. Suitable for use in the cooling systems of American, Asian, and European automobiles and light trucks. Pre-diluted 50/50. |