Total Lubricants USA, Inc. Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| A full synthetic, lithium complex, heavy-duty, multi-purpose, extreme pressure grease, formulated for the lubrication of various applications working under operating conditions from very low to very high temperatures. | |
| A highly refined mineral oil based fluid that is intended for use in modern automotive damper systems and similar applications. | |
| Adhesive, heavy-duty, water resistant, calcium sulfonate complex grease designed for use on metal cables, wire ropes, winches, chains, slide rails, and small open gears working in extreme environments such as... | |
| Air-cooled, reciprocating compressor lubricant. | |
| Angelus special can closing machine lubricant. | |
| API GL-1, economical gear lubricant containing no additives. Primarily used in truck manual transmissions. | |
| Belt dressing spray lubricant. | |
| Biodegradable concrete form release agent. | |
| Biodegradable cutting oil for moderate to severe machining. | |
| Biodegradable, drawing and forming oil for ferrous and non-ferrous metals. | |
| Biodegradable, transparent cutting oil for moderate to severe machining on ferrous and non-ferrous metals. | |
| Blend of mineral and synthetic based oil for refrigeration compressors. Designed to lubricate reciprocating and rotary refrigerant compressors for ammonia. | |
| Blue colored, lithium complex, semi-synthetic, high temperature, multi-purpose, extreme pressure grease used in various applications in all types of operating conditions, but particularly where the operation temperature is high. Uses... | |
| Brown-colored, aluminum complex, multi-purpose, extreme pressure grease. Superior resistance to heat, moisture, and most chemical. Designed for use in tough hot and wet environments. Operating temperature range: 0-325 F | |
| Brown-colored, lithium complex, multi-purpose extreme pressure grease that is an excellent industrial grease used for bearings, guides, gearboxes, and many other general purpose applications. Operating temperature range: 0-250 F | |
| Calcium based, extremely water resistant grease. Primarily used for hydro-electric turbine guide vanes, wicket gates on dams, and plain and anti-friction bearings subjected to very wet environments. Operating temp range:... | |
| Calcium sulfonate complex grease with outstanding mechanical stability even in the presence of water. Used to lubricate slow and medium speed bearings operating under heavily loaded or shock loading conditions. | |
| Chain spray lubricant for link chains, sprockets, hinges, cams, light-duty cables, and open gears. | |
| Compounded mineral oil designed for lubricating worm gears and steam engine cylinders. | |
| Cream-colored, tacky, aluminum complex grease with extreme pressure, anti-wear, and anti-corrosion protection. Its exceptional adhesiveness on metals offers excellent protection against corrosion. Uses include: packing, valves, guides, chains, slides, Angelus... | |
| Dark green, lithium complex, multi-purpose, extreme pressure grease primarily designed for extremely low temperature applications. Also suitable for general purpose and heavy-duty applications. Operating temp range: -40-350 F | |
| Fast drying, non-corrosive spray cleaner that dries without leaving any residual oil film. Uses include: electrical, manufacturers, tool and die shops, marine, snowmobiles, automotive, bicycle, hobby, competition vehicles, and support... | |
| Fluid for power steering systems. Designed for use in US and foreign manufactured power steering systems. | |
| Food grade gear, bearing, and compressor lubricant. | |
| Food grade lubricant for use in very wet environments. Uses include: fruit peeling and coring machines, tables, conveyors, and around fillers. | |
| Food grade machinery system oil for cleaning and flushing old oil and residues. Flash point = 230 F | |
| Food grade release agent and lubricant spray. Odorless, non-toxic, greaseless, and non-staining. Uses include: packing industry, plastic and rubber mold release, timers, TV tuners, clocks, electrical equipment, bushings, bearings, chains,... | |
| Food grade spray for machinery and equipment. | |
| Food grade sugar dissolving oil. | |
| Food grade, extreme pressure, calcium sulfonate complex grease designed for use in very severe environements: water, dust, high load, high temperature, etc. Recommended for use in pelleting presses (KAHL, Promill... | |
| Food grade, multi-purpose, adhesive oil designed for general maintenance lubrication on plain and roller bearings, conveyors, rails, hinges, and pins. | |
| Food grade, semi-synthetic hydraulic and compressor oil. | |
| Food grade, synthetic (PAO) hydraulic, bearing, gear and compressor oil. | |
| Food grade, synthetic (polyglycol) based lubricants. | |
| Food grade, translucent, aluminum complex, grease that is very adhesive. Excellent resistance to applications subjected to water and steam. Uses include: bearings, chains, springs, hinges, rollers, rails, and tools. | |
| Gray-colored, lithium complex, multi-purpose, heavy-duty, extreme pressure grease containing 3% molybdenum disulfide (moly). Designed to withstand heavy loads and shock loading. Uses include: various shock loading and vibrating applications in... | |
| Heavy-duty compressed natural gas (CNG) or liquefied petroleum gas (LPG) engine oil. Designed for the lubrication of engines under severe urban (stop and go) service: transport buses, delivery and waste... | |
| Heavy-duty diesel engine oil with red dye. | |
| Heavy-duty diesel engine oil. | |
| Heavy-duty diesel engine oil. | |
| Heavy-duty open gear lubricant designed for heavy loads and low RPM. | |
| Heavy-duty pneumatic lubricant. Designed for use in air driven construction and mining equipment such as rock drills, percussion drills, jackhammers, and pavement breakers. | |
| Heavy-duty, lithium/calcium thickened grease for open gears and slides. Designed for maximum protection of open gears and slides exposed to adverse operating and environmental conditions. Contains moly and graphite. | |
| Heavy-duty, multi-purpose, water resistant, extreme pressure calcium sulfonate complex grease designed for the lubrication of all types of industrial, marine, and off-shore applications. Operating temp range: -10-350 F | |
| Heavy-duty, multi-purpose, water resistant, extreme pressure calcium sulfonate complex grease designed for the lubrication of all types of industrial, marine, and off-shore applications. Operating temp range: -10-350 F | |
| Heavy-duty, multi-purpose, water resistant, extreme pressure calcium sulfonate complex grease designed for the lubrication of all types of industrial, marine, and off-shore applications. Operating temp range: 0-325 F | |
| Heavy-duty, semi-synthetic, translucent micro-emulsion for aluminum and non-ferrous metals. | |
| Heavy-duty, semi-synthetic, translucent micro-emulsion for ferrous and non-ferrous metals. | |
| Heavy-duty, synthetic, translucent micro-emulsion for various types of metals. Primarily recommended for machining and grinding high alloy and exotic steels. | |
| High performance gas turbine oils. | |
| High performance gear oil for heavily loaded gearsets. | |
| High temperature and high speed polyurea grease designed for electric motor bearings. Operating temp range: 0-350 F | |
| High temperature and high speed, extreme pressure polyurea grease. Operating temp range: -10-320 F | |
| High temperature and high speed, extreme pressure, synthetic polyurea grease. Operating temp range: -40-350 F | |
| High viscosity index base oil. Designed for use for compounders and blenders as a base fluid for power steering fluid. | |
| Highly refined mineral oil used as an oil dressing for wood roofs and fences. | |
| Highly refined, "wax-free", mineral oil for refrigeration and air conditioning compressors. | |
| Highly refined, naphthenic mineral oil based refrigeration oil. Designed to lubricate reciprocating and rotary refrigerant compressors for ammonia (R 717).Not for use in Freon refrigeration systems. | |
| Inorganic, highly adhesive, solvent-free, open gear grease with molybdenum disulfide. Formulated to provide superior load-wear protection on all exposed gears. | |
| Ivory-colored, synthetic, calcium sulfonate complex grease adapted to extreme temperatures and provides high mechanical stability. Resistant to water, steam, food acids and alkalis. Uses include: bearings, rollers, guides, pumps, hot... | |
| Lithium based brick grease. | |
| Lubricant for continuous pressure cookers. | |
| Machine tool (slide, guide, gib, and way) lubricants that provide anti-stick-slip properties. | |
| Machine tool and hydraulic lubricant for all speeds and loads. | |
| Machine tool high speed spindle lubricant. | |
| Machine tool slideway oil. It contains no tackiness agent and provides anti-stick-slip properties. | |
| Medicinal grade white oil. These products can be used as food processing aids and/or food additives. | |
| Medium-duty compressed natural gas (CNG) or liquefied petroleum gas (LPG) engine oil. Designed for the lubrication of engines operating under normal service conditions. | |
| Mineral based, AGMA compounded worm gear and steam cylinder lubricants. | |
| Mineral based, anti-wear, paper machine and circulating oil. Specifically designed for the lubrication of wet and dry sections of paper machines. | |
| Mineral based, black, adhesive railroad grease designed for traction motor gears. Also recommended for various open and closed gear cases and certain slow moving open gears. | |
| Mineral based, heavy-duty, aluminum complex grease containing moly and graphite. Recommended for use in hot & wet environments requiring an extreme pressure grease. Applications include: kiln car bearings, walking dragline... | |
| Mineral based, high performance turbine oils for turbines. | |
| Mineral based, industrial gear lubricant for heavily loaded enclosed gears. Designed to provide excellent extreme pressure (EP) protection and load carrying properties. | |
| Mineral based, lithium rail curve grease with 3% moly. Designed to reduce the friction and wear between the wheel flanges and rail as a train moves along a curved and... | |
| Mineral based, lithium, general purpose economical grease. Designed for a wide range of applications including automotive and industrial use where extreme pressure (EP) protection is not required. | |
| Mineral based, R&O type circulating oils for all types of moving parts. | |
| Mineral based, red colored, high temperature, non-melt grease. Designed primarily for open-faced bearings and gears subjected to extremely high temperatures. | |
| Mineral based, soft, high temperature , non-melt grease. Fortified with extreme pressure, anti-wear, and moly to provide a high load carrying ability. | |
| Mineral based, soft, semi-fluid, multi-service open gear grease containing moly and graphite. Designed to provide a durable protective coating to heavily loaded gears, racks, rails and rollers in mining equipment... | |
| Mineral based, stiff, multi-service lithium complex grease. Designed for use in heavy-duty vehicles and equipment used in mining, construction, agriculture, logging and hauling. Contains extreme pressure and anti-wear additives. | |
| Mineral based, viscous open gear lubricant cutback with solvent. The high viscosity of this product provides an extremely tenacious film that provides protection against galling, pitting, and wear in large... | |
| Mineral based, wax-free, highly refined refrigeration oil. Designed to lubricate reciprocating and rotary refrigerant compressors for ammonia, CFC's, and HCFC's. | |
| Mineral oil (Group II) based, low ash, natural gas engine oil. Designed for the lubrication of 2-cycle and 4-cycle natural gas and LPG fueled engines where the manufacturer requires an... | |
| Mineral oil based lubricant designed for the lubrication of vertical deep water well turbine pump bearings. | |
| Mineral oil based wire rope dressing designed for the lubrication of vertical deep water well turbine bearings. Extends wire rope service life by protecting the sheaves and drums. | |
| Mineral oil based, adhesive, anti-wear oil for the lubrication of chainsaws and high speed machinery. | |
| Mineral oil based, anti-wear, tacky lubricant made especially for industrial chain applications and chainsaws. | |
| Mineral oil based, ash-less, anti-wear circulating oil. Designed to meet the technical requirements of Morgan (Morgoil)and Danieli hydrodynamic bearings used in rolling mills. | |
| Mineral oil based, ashless, natural gas engine oil. Designed for the lubrication of 2-cycle and 4-cycle natural gas and LPG fueled engines which call for an ashless engine oil. Suitable... | |
| Mineral oil based, ashless, reciprocating compressor oil. Recommended as a additive-type oil for older multi-stage compressor cylinders and special rotary sliding vane compressors in air or inert gas service. | |
| Mineral oil based, cotton gin spindle oil. Developed for the cotton industry, this product makes the raw cotton fiber easier to handle by preventing balling and protects the machinery against... | |
| Mineral oil based, high performance lubricant for enclosed gears. | |
| Mineral oil based, high performance, extreme pressure (EP) lubricant for enclosed gears. | |
| Mineral oil based, high temperature, oven chain lubricant containing graphite. Recommended for use on bakery oven chains, conveyor roller and ball bearing chains, pin and roller chains on tunnel tray... | |
| Mineral oil based, lithium grease for cotton picker spindles. Designed for the lubrication of rotating spindle heads and spindles of mechanical cotton harvesters. | |
| Mineral oil based, lithium high speed coupling grease. Designed to be used at a wide range of temperatures for high speed couplings (up to 15,000 rpm). Recommended for use where... | |
| Mineral oil based, low ash, natural gas engine oil. Designed for the lubrication of 2-cycle and 4-cycle natural gas and LPG fueled engines where the manufacturer requires an ash level... | |
| Mineral oil based, polyurea grease for corn harvesters. Contains extreme pressure (EP) additives and may be used as a gearbox grease in specialized agricultural equipment. | |
| Mineral oil based, premium oil for gang saw guides. Designed to be mixed with water to lubricate the guides of thin kerf saw equipment. Contains a tackiness agent to improve... | |
| Mineral oil based, zinc-free railroad journal box oil. Designed for all season lubrication of locomotive and railroad car journals. | |
| Monograde, heavy-duty diesel engine oil. Excellent detergency and dispersancy. | |
| Monograde, heavy-duty diesel engine oils. Excellent detergency and dispersancy. Recommended for use in manual transmissions, torque converters, and hydraulic systems for which motor oils are recommended. Heavier grades may be... | |
| Multi-grade, heavy duty diesel engine oil. Developed for EGR low emission diesel engines using low sulfur or ultra- low sulfur diesel fuel. | |
| Multi-grade, heavy-duty diesel engine oil. Designed to satisfy major diesel and gasoline engine manufacturer's performance requirements for older engines. Low ash (<1%) | |
| Multi-grade, heavy-duty diesel engine oil. Developed for the newest (post 2007) low emission diesel engines with after-treatment systems using low sulfur or ultra-low sulfur diesel fuel. | |
| Multi-grade, heavy-duty diesel engine oil. Formulated to meet the enhanced API CI-4+ specification for use in EGR equipped heavy-duty diesel engines in high output service. | |
| Multi-grade, high performance, fuel economy, heavy-duty diesel engine oil. Developed for EGR low emission diesel engines using low sulfur or ultra-low sulfur diesel fuel. | |
| Multi-grade, high performance, fuel economy, heavy-duty diesel engine oil. Developed for the newest (post 2007) low emission, diesel engines with after-treatment systems such as diesel particulate filters. | |
| Multi-purpose, adhesive, extreme pressure industrial and automotive grease. Designed for the lubrication of all applications operating under severe conditions, particularly under high temperatures and loads. | |
| Multi-purpose, extreme pressure lithium/calcium grease specifically designed for slow and medium speed bearings operating under exceptionally heavy loads in wet, dusty, and/or dry environments. Operating temp range: 0-265 F | |
| Multi-purpose, extreme pressure lithium/calcium grease with molybdenum disulfide. Excellent for use on wheel bearings, chassis, universal joints, or other vibrating and shock loaded components operating in a wet, dusty, and/or... | |
| Multi-purpose, extreme pressure, lithium 12- hydroxystearate grease designed for general purpose industrial applications. | |
| Multi-purpose, extreme pressure, water resistant calcium sulfonate complex grease designed for the lubrication of heavily loaded slide, ball, and roller bearings, wheel bearings, universal joints, chassis, and other shock loaded... | |
| Multi-purpose, extreme pressure, water resistant calcium sulfonate complex grease designed for the lubrication of industrial bearings operating under high temperatures and heavy loads in the steel industry. Operating temp range:... | |
| Multi-purpose, extreme pressure, water resistant calcium sulfonate complex grease designed for the lubrication of industrial bearings operating under high temperatures and heavy loads in the wet and dry sections of... | |
| Multi-purpose, extreme pressure, water resistant, calcium sulfonate complex grease designed for the lubrication of various industrial and automotive applications operating under high temperatures and/or wet environments. Operating temp range: 0-325... | |
| Multi-purpose, extreme pressure, water resistant, low temperature, calcium sulfonate complex synthetic grease designed for applications working under various temperature conditions. Operating temp range: -40-300 F | |
| Multi-purpose, heavy-duty, adhesive, extreme pressure, calcium sulfonate complex grease designed for all types of industrial and automotive components subject to high loads, shocks, and where the grease is in frequent... | |
| Multi-purpose, heavy-duty, extreme pressure, calcium sulfonate complex grease designed for all types of industrial components subject to high loads, shocks, and where the grease is in frequent contact with water. | |
| Multi-purpose, lithium complex, extreme pressure industrial and automotive grease. Designed for the lubrication of all applications operating under severe conditions, particularly under high temperatures and loads. | |
| Naphthenic based lubricant for reciprocating compressors. | |
| Open gear spray lubricant designed for open gears, chains, sliding surfaces, wire ropes, cables, and flexible couplings. | |
| Oven chain dry film lubricant with graphite. | |
| Pale brown-colored, multi-purpose, biodegradable extreme pressure grease used for lubricating bearings and smooth journals working under high loads, gearing, racks, reduction drives exposed to shocks and vibrations, or water in... | |
| Passenger car motor oil with API SN/GF-5 credentials. Designed to meet the lubrication requirements of today's naturally aspirated, turbo-charged, and super-charged gasoline fueled engines. | |
| Passenger car motor oils with API SN quality. Designed to meet the lubrication requirements of today's naturally aspirated, turbo-charged, and super-charged gasoline fueled engines. | |
| Passenger car, multi-grade motor oils with API SN/GF-5 credentials. Designed to meet the lubrication requirements of today's naturally aspirated, turbo-charged, and super-charged gasoline fueled engines. | |
| Penetrating lubricant and cleaner. | |
| Penetrating lubricant and rust preventative. | |
| Pharmaceutical/food grade, clear, smooth & translucent grease. Designed for a wide variety of uses in the pharmaceutical and cosmetic industries. Melts at 130 F | |
| Race car engine motor oil with API SN quality. Contains enhanced anti-wear protection. Designed to meet the lubrication requirements of today's naturally aspirated, turbo-charged, and super-charged gasoline fueled engines. | |
| Red-colored, lithium complex, multi-purpose extreme pressure grease designed for general purpose and heavy-duty applications in plain and anti-friction bearings, slides, guides, and ways. Operating temperature range: 0-400 F | |
| Red-colored, lithium complex, multi-purpose, heavy-duty, extreme pressure grease used in all types of conditions, but particularly where the loads and operation temperatures are high. Typical uses include: loaded slide, ball,... | |
| Ship launching grease system. | |
| Slate gray-colored, lithium complex, multi-purpose, extreme pressure grease with molybdenum disulfide. Primarily used in ball joints, steering linkages, slip splines, fifth wheels, and many other similar applications. Operating temperature range:... | |
| Sodium stearate based brick grease. | |
| Solvent cutback asphaltic lubricant. Designed for in-service, "lay-up", or field dressing wire rope lubrication. Provides excellent extreme pressure protection against wear and galling. | |
| Specially designed synthetic hydraulic fluid designed for use in modern automotive damper systems and in all fluid damped hydraulic lifting devices. | |
| Specially formulated, aluminum complex grease containing molybdenum disulfide for use in industry, agriculture, civil engineering, and other off-road applications. Operating temp range: 0-300 F | |
| Specialty viscous oil used for oil drilling rigs under certain conditions. | |
| Spray chain lubricant with molybdenum disulfide and graphite used for bakery chains, roller chains, slides, guides, ways, cams, sprockets, hinges, link chains, conveyor chains, and transfer chains. | |
| Super premium synthetic (POE) based, very long life rotary air compressor oil. | |
| Synthetic (diester) based lubricant for enclosed gears. | |
| Synthetic (diester) based, high temperature oven chain lubricant containing molybdenum disulfide. | |
| Synthetic (diester) based, long-life lubricant for all types of compressors. | |
| Synthetic (diester) chain and conveyor lubricant. Recommended for use on roller chains and sliding conveyors, plain and anti-friction bearings, cams, slides, circulating oil systems, lithographing ovens, tenter frames, annealing ovens,... | |
| Synthetic (ester) based, high temperature, oven chain lubricant for use on all types of chains and ovens. | |
| Synthetic (PAG) based natural gas compressor oil. Designed for carbon dioxide, process, or natural gas compression. Recommended for CO2 injection wells and for high pressure (1000 psi+) CO2 compression. | |
| Synthetic (PAG) based, food grade, enclosed gear lubricant. Designed for the lubrication of gears operating under the most severe conditions (high shock loads, extreme temperatures, and corrosive atmospheres). | |
| Synthetic (PAG) based, high performance gear lubricants designed for the most severe conditions (high shock loads, extreme temperatures, and corrosive environments. Excellent for use in worm gear sets. | |
| Synthetic (PAG) based, water soluble, natural gas compressor oil. Recommended for process or natural gas compression applications where resistance to hydrocarbon dilution is needed. | |
| Synthetic (PAG), lithium, anti-wear and extreme pressure grease. Designed for use as a gear box grease for worm gears and steel on steel gear sets. Recommended for a variety of... | |
| Synthetic (PAG), water insoluble, natural gas compressor oil for wet gas. Designed for wet gas compression or propane refrigeration where conditions demand products that resist hydrocarbon dilution. | |
| Synthetic (PAG), water soluble, natural gas compressor oil. Designed for service in LPG and natural gas rotary compressors where resistance to hydrocarbon dilution is needed. | |
| Synthetic (PAG/ester) based rotary air compressor oil. | |
| Synthetic (PAO) based high temperature chain oils. Developed for high temperature chain and bearing applications such as tenter frame ovens, curing ovens, kilns, heated press platens, and wood laminate machinery. | |
| Synthetic (PAO) based industrial gear lubricants designed to provide excellent extreme pressure (EP) and load carrying properties. | |
| Synthetic (PAO) based lubricant for hydraulics, bearings, gears and compressors. | |
| Synthetic (PAO) based natural gas rotary compressor oil for sour gases that contain reactive or corrosive impurities. Recommended for landfills, refineries, and chemical processing plants. | |
| Synthetic (PAO) based, extreme pressure gear lubricant designed for enclosed industrial gears. Provides optimum gear protection against scuffing under very severe conditions. | |
| Synthetic (PAO) based, heavy-duty, multi-purpose, lithium complex grease. Designed for all applications operating under severe conditions in the industrial and automotive industries. | |
| Synthetic (PAO) based, high performance, food grade, air compressor oil. Designed for high pressure reciprocating air compressors, screw and rotary vane compressors, and turbocompressors. | |
| Synthetic (PAO) based, high performance, food grade, hydraulic and machine oil. | |
| Synthetic (PAO) based, high performance, food grade, industrial gear lubricant. | |
| Synthetic (PAO) based, low ash, natural gas engine oil. Designed for the lubrication of natural gas engines used in cogeneration or standard power plants where the manufacturer requires an ash... | |
| Synthetic (PAO) based, non-reactive mechanical seal oil. Designed for use at both low and high temperatures as a high quality synthetic seal barrier fluid for double and tandem mechanical seals. | |
| Synthetic (PAO), ashless, multi-purpose oils for all types of moving parts. Designed for use in rotary and reciprocating compressors, bearings, heat transfer systems, low temperature applications and circulating systems. Acceptable... | |
| Synthetic (POE) based Freon refrigerant compressor oil. Recommended for both mobile and stationary applications calling for refrigerants such as R-22, R-134a, R401-A, R401-B, R402-A, R402-B, R404A, R407A, R407B, R407C, R410A,... | |
| Synthetic (POE) based, very high temperature oven chain lubricant. Specifically designed for use in extremely high temperature environments such as bakery, tunnel, and tray ovens. | |
| Synthetic (silicone) based, high performance rotary air compressor oil. | |
| Synthetic based, high quality fluid for ring rails on carpet spinning frames. | |
| Synthetic blend air compressor oil designed for portable rotary air compressor service. | |
| Synthetic blend natural gas compressor oil designed for service in low pressure LPG and natural gas compressors. | |
| Synthetic blend, multi-grade engine oils designed to meet lubrication requirements of today’s naturally aspirated, turbo-charged and super-charged gasoline fueled engines. | |
| Synthetic blend, multi-grade, high performance, heavy-duty diesel engine oil. Developed as a premium synthetic API CJ-4/SM for the newest (post 2007) low emission diesel engines with after-treatment systems using low... | |
| Synthetic fiber spinneret head release lubricant. Prevents sticking ("dog legs") of the synthetic fibers to the spinneret. | |
| Synthetic PAO/ester based lubricant for rotary air compressors. | |
| Synthetic paper filter coating oil. | |
| Synthetic spray grease. Resists moisture and oxidation while dissolving varnish deposits and protecting against rust and corrosion. Uses include: roller chains, link chains, conveyor chains, transfer chains, chain saws, cams,... | |
| Synthetic, ester based, high temperature oven chain lubricant. Uses include: bakery oven chains, conveyor roller ball bearing chains, pin and roller chains on tunnel and tray ovens, tenter frame oven... | |
| Synthetic, multi-grade engine oil developed for all gasoline engines (multi-valve, turbo-charged, with or without a catalytic converter) and all diesel engines (with or without turbo chargers and not equipped with... | |
| Synthetic, multi-grade engine oil developed to meet the most stringent requirements of gasoline engines of domestic carmakers. It is particularly suited to turbocharged, multi-valve and direct injection engines. | |
| Synthetic, multi-grade engine oils designed to meet the lubrication requirements of today's naturally aspirated, turbo-charged, and super-charged gasoline fueled engines. | |
| Synthetic, multi-grade oil that is a well-engineered passenger car gasoline engine oil with excellent fuel efficiency. It outperforms traditional viscosity grades of 5W-20, 5W-30 or 10W-30 of passenger car engine... | |
| Synthetic, multi-grade, heavy-duty diesel engine oil. Formulated to meet the enhanced API CI-4+ specification for use in EGR equipped heavy-duty diesel engines in high output service. | |
| Synthetic, multi-grade, high performance, heavy-duty diesel engine oil. Developed as a premium synthetic API CJ-4/SM for the newest (post 2007) low emission diesel engines with after-treatment systems using low sulfur... | |
| Synthetic, water-glycol based, fire resistant, food grade, anti-wear hydraulic fluid. Designed for use in hydraulic systems near fire sources in food plants. | |
| Tacky, aluminum complex grease with superior anti-wear and anti-corrosion properties. Designed for a wide variety of food processing machinery and general purpose applications. Operating temperature range: 0-350 F | |
| Tacky, water resistant, extreme pressure lubricant for chains and conveyors, rock drills, jack hammers, air drills, and bearings. Superior protection against wear and corrosion. | |
| Technical grade white mineral oil. | |
| Translucent, semi-fluid food machinery lubricant that finds application in the food processing plant where a light but non-drip film of lubricant is needed. Uses include: can covers in a stack,... | |
| Translucent, very tacky, aluminum complex grease offering superior corrosion resistance even in the presence of salt and food acids and alkalis. Resists throw-off. Operating temperature range: 0-260 F | |
| USP white mineral oil based, food grade, anti-wear hydraulic and lubricating oil. | |
| USP white mineral oil for the food and pharmaceutical industries. | |
| Water based, graphite dispersed, smoke free chain oil. Designed for use in bakeries or other high temperature ovens where a smokeless chain fluid is required. | |
| Water emulsifiable, paper release oil. | |
| Water-cooled reciprocating compressor oil. | |
| White, aluminum complex grease designed for improving lubrication of medium and high speed bearings. 50% higher resistance to wear over conventional food grade greases. Provides excellent protection against corrosion in... | |
| White, multi-purpose, water resistant, food grade grease. | |
| Zinc-free engine oils for GM/EMD and GE diesel engines. Developed for the recent generation of GM/EMD and GE diesel engines fitted on class I railroad locomotives and on industrial applications. |