Total Lubricants USA, Inc. Datasheets for Petroleum and Mineral Oil Products
Petroleum products and mineral oil products include substances such as fluids and greases.
Petroleum and Mineral Oil Products: Learn more
| Product Name | Notes |
|---|---|
| A highly refined mineral oil based fluid that is intended for use in modern automotive damper systems and similar applications. | |
| Biodegradable cutting and tapping fluid designed for ferrous and non-ferrous metals. Prevents tap wear, seizure, and breakage. | |
| Calcium sulfonate complex grease with outstanding mechanical stability even in the presence of water. Used to lubricate slow and medium speed bearings operating under heavily loaded or shock loading conditions. | |
| Chlorinated, transparent, non-staining cutting oil designed to meet a wide variety of machining requirements on ferrous and non-ferrous metals. | |
| Chlorine-free, transparent, dual purpose cutting and lubricating oil for use in low pressure lube systems where cross contamination of the cutting oil and lube oil is a problem. | |
| Compounded mineral oil designed for lubricating worm gears and steam engine cylinders. | |
| Dual-purpose, chlorine-free, transparent machining and machine tool oil for ferrous and non-ferrous metals. | |
| Heavy-duty, chlorinated, macro-emulsion for machining ferrous metals. | |
| Highly refined mineral oil used as an oil dressing for wood roofs and fences. | |
| Highly refined, "wax-free", mineral oil for refrigeration and air conditioning compressors. | |
| Highly refined, naphthenic mineral oil based refrigeration oil. Designed to lubricate reciprocating and rotary refrigerant compressors for ammonia (R 717).Not for use in Freon refrigeration systems. | |
| Low viscosity mineral oil designed for non-critical, general purpose lubrication such as bearings and gears operating under moderate loads and temperatures, machine tools, and electric motors. Also suitable for use... | |
| Medicinal grade white oil. These products can be used as food processing aids and/or food additives. | |
| Mineral based (Group II), premium quality sealing oils. Also used as rubber processing oils. | |
| Mineral based heat transfer fluid. | |
| Mineral based, anti-wear, paper machine and circulating oil. Specifically designed for the lubrication of wet and dry sections of paper machines. | |
| Mineral based, black, adhesive railroad grease designed for traction motor gears. Also recommended for various open and closed gear cases and certain slow moving open gears. | |
| Mineral based, heavy-duty, aluminum complex grease containing moly and graphite. Recommended for use in hot & wet environments requiring an extreme pressure grease. Applications include: kiln car bearings, walking dragline... | |
| Mineral based, high performance turbine oils for turbines. | |
| Mineral based, industrial gear lubricant for heavily loaded enclosed gears. Designed to provide excellent extreme pressure (EP) protection and load carrying properties. | |
| Mineral based, lithium, general purpose economical grease. Designed for a wide range of applications including automotive and industrial use where extreme pressure (EP) protection is not required. | |
| Mineral based, naphthenic process oils used in a variety of industries such as mold release agents for cement, brick, and concrete, process or extender oils in the rubber industry, and... | |
| Mineral based, R&O type circulating oils for all types of moving parts. | |
| Mineral based, soft, high temperature , non-melt grease. Fortified with extreme pressure, anti-wear, and moly to provide a high load carrying ability. | |
| Mineral based, soft, semi-fluid, multi-service open gear grease containing moly and graphite. Designed to provide a durable protective coating to heavily loaded gears, racks, rails and rollers in mining equipment... | |
| Mineral based, solvent extracted, high viscosity index, paraffinic process oil. Primarily used in the rubber and plastics industries. | |
| Mineral based, solvent extracted, high viscosity index, paraffinic process oils. Primarily used in the rubber and plastics industries. | |
| Mineral based, viscous open gear lubricant cutback with solvent. The high viscosity of this product provides an extremely tenacious film that provides protection against galling, pitting, and wear in large... | |
| Mineral based, wax-free, highly refined refrigeration oil. Designed to lubricate reciprocating and rotary refrigerant compressors for ammonia, CFC's, and HCFC's. | |
| Mineral oil (Group I) based, process oils. Available in a wide range of viscosities to meet a variety of industrial machinery requirements. | |
| Mineral oil (Group II) based, low ash, natural gas engine oil. Designed for the lubrication of 2-cycle and 4-cycle natural gas and LPG fueled engines where the manufacturer requires an... | |
| Mineral oil (Group II) based, process oils. Available in a wide range of viscosities to meet a variety of industrial machinery requirements. | |
| Mineral oil based fluids designed specifically for use in hot oil circulating systems where heat exchangers are often used. Recommended for open hot oil systems that operate up to 400... | |
| Mineral oil based lubricant designed for the lubrication of vertical deep water well turbine pump bearings. | |
| Mineral oil based, adhesive, anti-wear oil for the lubrication of chainsaws and high speed machinery. | |
| Mineral oil based, anti-wear, tacky lubricant made especially for industrial chain applications and chainsaws. | |
| Mineral oil based, ash-less, anti-wear circulating oil. Designed to meet the technical requirements of Morgan (Morgoil)and Danieli hydrodynamic bearings used in rolling mills. | |
| Mineral oil based, ashless, natural gas engine oil. Designed for the lubrication of 2-cycle and 4-cycle natural gas and LPG fueled engines which call for an ashless engine oil. Suitable... | |
| Mineral oil based, ashless, reciprocating compressor oil. Recommended as a additive-type oil for older multi-stage compressor cylinders and special rotary sliding vane compressors in air or inert gas service. | |
| Mineral oil based, cotton gin spindle oil. Developed for the cotton industry, this product makes the raw cotton fiber easier to handle by preventing balling and protects the machinery against... | |
| Mineral oil based, fast quenching oil. | |
| Mineral oil based, high performance, extreme pressure (EP) lubricant for enclosed gears. | |
| Mineral oil based, high temperature, oven chain lubricant containing graphite. Recommended for use on bakery oven chains, conveyor roller and ball bearing chains, pin and roller chains on tunnel tray... | |
| Mineral oil based, lithium grease for cotton picker spindles. Designed for the lubrication of rotating spindle heads and spindles of mechanical cotton harvesters. | |
| Mineral oil based, lithium high speed coupling grease. Designed to be used at a wide range of temperatures for high speed couplings (up to 15,000 rpm). Recommended for use where... | |
| Mineral oil based, low ash, natural gas engine oil. Designed for the lubrication of 2-cycle and 4-cycle natural gas and LPG fueled engines where the manufacturer requires an ash level... | |
| Mineral oil based, medium speed marquench oil. | |
| Mineral oil based, medium speed quenching oil. | |
| Mineral oil based, polyurea grease for corn harvesters. Contains extreme pressure (EP) additives and may be used as a gearbox grease in specialized agricultural equipment. | |
| Mineral oil based, premium oil for gang saw guides. Designed to be mixed with water to lubricate the guides of thin kerf saw equipment. Contains a tackiness agent to improve... | |
| Mineral oil based, slow speed, marquench oil. | |
| Mineral oil based, type I electrical insulating oil. Recommended for use in electrical equipment such as distribution, substation transformers, circuit breakers, oil filled capacitors, switches, tap changers, and electrical reclosures. | |
| Mineral oil based, type II electrical insulating oil. Recommended for use in electrical equipment such as distribution, substation transformers, circuit breakers, oil filled capacitors, switches, tap changers, and electrical reclosures. | |
| Mineral oil based, very low viscosity process oil. Often used as a processing oil, compounding stock (shoe polish), or as a solvent. | |
| Mineral oil based, zinc-free railroad journal box oil. Designed for all season lubrication of locomotive and railroad car journals. | |
| Naphthenic based lubricant for reciprocating compressors. | |
| Pharmaceutical/food grade, clear, smooth & translucent grease. Designed for a wide variety of uses in the pharmaceutical and cosmetic industries. Melts at 130 F | |
| Technical grade white mineral oil. | |
| USP white mineral oil based, food grade, anti-wear hydraulic and lubricating oil. | |
| USP white mineral oil for the food and pharmaceutical industries. |