Span Tech LLC Datasheets for Bulk Handling Conveyors

Bulk handling conveyors carry materials such as grain, coal, pellets or any other powder, granular or bulk media.
Bulk Handling Conveyors: Learn more

Product Name Notes
Innovative, efficient design, based on time-proven technology, is the hallmark of SpanTech’s latest generation of spiral conveyors. Our versatile Spirals are an ideal choice for many different applications, including cooling...
SpanTech’s Spiral Elevator provides an elevation change in a very small footprint, handling a wide range of product sizes with no adjustments. The Spiral Elevator is the most cost-effective unit...
SpanTech’s Topper Lift is designed for lowering or elevating a product. The Topper Lift can use the same belt below and above the product, or a combination of high-friction and...
The closely-spaced parallel rods of the J-Trax chain form an ideal food handling surface, accommodating almost any family of food product. The many possible applications for J-Trax are as varied...
The moment you encounter a WhisperTrax Modular Flexible Conveyor, you realize something is different — it’s nearly silent. Beyond the obvious benefit of a machine that accomplishes its task while...
The WhisperTrax CA-Series curving with straight section conveyors allow custom design to fit various layouts, offering multiple choices of turning radius and varying straight length coming out of the curve.
The WhisperTrax CU-Series is a double curving conveyor featuring two curves in the same direction. The CU-Series features variable straight lengths between the two curves, and between the curves and...
The WhisperTrax CV-Series is a single curving conveyor with minimum end lengths. Engineered to have the tightest turning radius in the industry, the CV-Series provides dependable, nearly maintenance-free operation. The...
The WhisperTrax HO-Series is a horizontal offset conveyor featuring two curves in opposing directions. The HO-Series features variable straight lengths between the curves, and between the curves and the ends...
The WhisperTrax ID-Series is an inclining or declining conveyor, available in custom lengths. The ID-Series can easily provide a change in the elevation of many different types of products. Features...
The WhisperTrax VO-Series is a vertical offset conveyor, with horizontal (level) sections at the beginning and the end of the conveyor. The length of the center incline/decline section, between the...
The WhisperTrax WG-Series Wedge unit is designed to move product vertically up or down. The Wedge is a classic all-mechanical design, requiring no sensors or computer interface and offering the...
Typical product from spiral freezers or coolers discharges in no particular order, but SpanTech’s innovative Laner system can straighten out the mess and organize the pile into separate lanes. The...